location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon VL-3 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VL-3
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3175A001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999606057
Category:
Part of a camera that produces a brief very bright light, used for taking photographs in poor light
Camera Flashes Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122612
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:20:16
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon VL-3 Black :
The short editorial description of Canon VL-3 Black

VL-3 Video Light f DM-MV30 30i
More>>>
Canon VL-3 Black:
The official marketing text of Canon VL-3 Black as supplied by the manufacturer

Optional light sources provide extra illumination when shooting either video or still images. The VL-3 Video Light connects to the Advanced Accessory Shoe and is powered directly by the camcorder. Therefore, no cables are required.

Short summary description Canon VL-3 Black:
This short summary of the Canon VL-3 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon VL-3, 1.06 oz (30 g)

Long summary description Canon VL-3 Black:
This is an auto-generated long summary of Canon VL-3 Black based on the first three specs of the first five spec groups.

Canon VL-3. Product color: Black, Camera brands compatibility: Canon, Color temperature: 3000 K. Weight: 1.06 oz (30 g), Width: 1.26" (32 mm), Depth: 2.05" (52 mm)

Features
Product color *
Black
Color temperature
3000 K
Material
Plastic
Bulb power
3 W
Camera brands compatibility *
Canon
Features
Compatibility
iVIS HG10 / iVIS HV30 / iVIS HV20 FV M100 / FV M30 / FV M20 / FV M10 / FV M1 FV40 / FV30 / FV20 / FV2 / PV130 / XV2
Weight & dimensions
Width
1.26" (32 mm)
Depth
2.05" (52 mm)
Height
1.61" (41 mm)
Weight *
1.06 oz (30 g)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Brand Image Article code product Stock Price from
Canon Speedlite 220EX Black Canon Speedlite 220EX Black
(show image)
2262A011 Speedlite 220EX 0.00
(excl. VAT)
0 (incl. VAT)
Canon VFL-1 White Canon VFL-1 White
(show image)
8834A001 VFL-1 0.00
(excl. VAT)
0 (incl. VAT)
Canon Speedlite 420EX Canon Speedlite 420EX
(show image)
4590A018 Speedlite 420EX 0.00
(excl. VAT)
0 (incl. VAT)
Canon SPEEDLITE EOS - 550EX Black Canon SPEEDLITE EOS - 550EX Black
(show image)
2261A018 SPEEDLITE EOS - 550EX 0.00
(excl. VAT)
0 (incl. VAT)
Canon Speedlite 220EX Black Canon Speedlite 220EX Black
(show image)
2262A017 Speedlite 220EX 0.00
(excl. VAT)
0 (incl. VAT)
Canon Batterij video light VL-20 Canon Batterij video light VL-20
(show image)
3143A001 Batterij video light VL-20 0.00
(excl. VAT)
0 (incl. VAT)
Canon CA-910 E White Canon CA-910 E White
(show image)
3025A003 CA-910 E 0.00
(excl. VAT)
0 (incl. VAT)
Canon SPEEDLITE 550EX Canon SPEEDLITE 550EX
(show image)
2261A019 SPEEDLITE 550EX 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)