location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SCF344/20 baby pacifier Ultra soft pacifier Orthodontic Silicone Blue, Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SCF344/20
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SCF344/20
Category:
Also known as dummies, these are plastic devices placed in babies' mouths to stop them crying and keep them happy.
Baby Pacifiers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 23485
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2022 14:00:25
The date of the most recent change of the data-sheet in Icecat's system
Long product name Philips SCF344/20 baby pacifier Ultra soft pacifier Orthodontic Silicone Blue, Green :
The short editorial description of Philips SCF344/20 baby pacifier Ultra soft pacifier Orthodontic Silicone Blue, Green

2-pack, 0-6m, Orthodontic & BPA-Free
More>>>
Philips SCF344/20 baby pacifier Ultra soft pacifier Orthodontic Silicone Blue, Green:
The official marketing text of Philips SCF344/20 baby pacifier Ultra soft pacifier Orthodontic Silicone Blue, Green as supplied by the manufacturer

Let your little one's skin breathe with the Philips Avent ultra air pacifier. Featuring 4 extra- large air holes, the lightweight sh ield is designed for maximum ai r flow so you baby's sensitive skin stays drier while soothing.

A light, breathable pacifier for sensitive skin
- 4 extra large air holes
- Skin stays drier while soothing
- Rounded edges for comfortable soothing

Comfortable soft & silky nipple
- 98% of babies accept our ultra air pacifier*
- Textured, silky nipple for soothing comfort
- Designed for natural oral development

Sterilisation & carrying case
- Sterilizing in the microwave is safe and easy
- Simple steps for reliable sterilization in 3 minutes

Quality assured
- Made at our award-winning site in the UK

Short summary description Philips SCF344/20 baby pacifier Ultra soft pacifier Orthodontic Silicone Blue, Green:
This short summary of the Philips SCF344/20 baby pacifier Ultra soft pacifier Orthodontic Silicone Blue, Green data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SCF344/20, Ultra soft pacifier, Orthodontic, Silicone, Boy/Girl, Dishwasher proof, 2 pc(s)

Long summary description Philips SCF344/20 baby pacifier Ultra soft pacifier Orthodontic Silicone Blue, Green:
This is an auto-generated long summary of Philips SCF344/20 baby pacifier Ultra soft pacifier Orthodontic Silicone Blue, Green based on the first three specs of the first five spec groups.

Philips SCF344/20. Type: Ultra soft pacifier, Nipple teat shape: Orthodontic, Nipple material: Silicone. Number of products included: 2 pc(s)

Features
Type *
Ultra soft pacifier
Nipple teat shape
Orthodontic
Nipple material
Silicone
Product color
Blue, Green
Recommended gender
Boy/Girl
Recommended age (max)
6 month(s)
Safety ring
Yes
Features
Country of origin
England
Dishwasher proof
Yes
Easy to clean
Yes
Packaging content
Number of products included
2 pc(s)
Technical details
Doesn't contain
Bisphenol A (BPA)
Brand Image Article code product Stock Price from
Philips AVENT SCF185/00 baby pacifier Classic baby pacifier Philips AVENT SCF185/00 baby pacifier Classic baby pacifier
(show image)
SCF185/00 Soother clip SCF185/00