Linksys logo

Linksys Wireless-G VPN Broadband Router wireless router

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
135067
Info modified on:
21 Oct 2022, 10:14:32
Long product name Linksys Wireless-G VPN Broadband Router wireless router:

An Internet connection-sharing Router, Switch, and Access Point with built-in VPN endpoint capability and advanced security features

Linksys Wireless-G VPN Broadband Router wireless router:

The Wireless-G VPN Broadband Router is the advanced, complete networking solution for your small business, incorporating four essential networking functions in one high-powered box. First, there's the Wireless Access Point, which lets you connect Wireless-G (802.11g) or Wireless-B (802.11b) devices to the network. There's also a built-in 4-port full-duplex 10/100 Switch to connect your wired-Ethernet devices. Connect four PCs directly, or daisy-chain out to more hubs and switches to create as big a network as you need.

Third, the Router function ties it all together and lets your whole network share a high-speed cable or DSL Internet connection. And finally, the Virtual Private Network (VPN) function creates encrypted ""tunnels"" through the Internet so up to 50 remote or traveling users can securely connect to your office network from off-site, or users in your branch office can connect to a corporate network.

To protect your data and privacy, the Wireless-G VPN Broadband Router can encrypt all wireless transmissions with 128-bit WEP encryption, and also supports the industrial-strength wireless security of 802.1x authentication and authorization. The Router can serve as a DHCP Server, and has a powerful SPI firewall to protect your PCs against intruders and most known Internet attacks. It can be configured to filter internal users' access to the Internet, and has MAC or IP address filtering so you can specify exactly who has access to your network. Configuration is a snap with the web browser-based configuration utility.

As the center point of your office network, the Linksys Wireless-G VPN Broadband Router gives you the flexibility, speed, and security you need!

Short summary description Linksys Wireless-G VPN Broadband Router wireless router:

Linksys Wireless-G VPN Broadband Router, 128-bit WEP, SNMP,Telnet, Power, 5 - 40 °C, 10 - 90%, 20.1 oz (570 g)

Long summary description Linksys Wireless-G VPN Broadband Router wireless router:

Linksys Wireless-G VPN Broadband Router. Security algorithms: 128-bit WEP. Management protocols: SNMP,Telnet. LED indicators: Power. Weight: 20.1 oz (570 g). Dimensions (WxDxH): 7.32 x 6.89 x 1.89" (186 x 175 x 48 mm), Indoor range: 50 m, Networking features: Lan,VPN,WAN

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.