Fluke T6-1000 Black, Gray, Yellow

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9874
Info modified on:
16 Dec 2022, 16:37:22
Bullet Points Fluke T6-1000 Black, Gray, Yellow:
  • - Be safer: Measure voltage to 1000 V ac through the open fork, without test leads
  • - Be faster: No need to open covers or remove wire nuts
  • - Be more efficient: Simultaneously measure voltage and current
  • - Be everywhere: 17.8 mm open fork is widest in the industry; measure up to 200 A on 4/0 wires (120 mm2)
  • - Go beyond simple detection. Actually measure ac voltage and current values without test leads
Long product name Fluke T6-1000 Black, Gray, Yellow:

FieldSense, 1000 V, 17.8 mm, 2 x AA, 1000 V CAT III/600 V CAT IV

Short summary description Fluke T6-1000 Black, Gray, Yellow:

Fluke T6-1000, Black, Gray, Yellow, 0.701" (1.78 cm), Buttons, Rotary, -10 - 50 °C, -30 - 60 °C, 0 - 90%

Long summary description Fluke T6-1000 Black, Gray, Yellow:

Fluke T6-1000. Housing color: Black, Gray, Yellow, Jaw width (max): 0.701" (1.78 cm), Control type: Buttons, Rotary. Battery type: AA. Width: 2.41" (61.1 mm), Depth: 1.72" (43.8 mm), Height: 10.2" (259.3 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.