location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Linksys WIRELESS GAME ADAPTER 802.11G EU ONLY 54 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Linksys Check ‘Linksys’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WIRELESS GAME ADAPTER 802.11G EU ONLY
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WGA54G-EU
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Linksys’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Linksys: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 50063
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of the data-sheet in Icecat's system
Long product name Linksys WIRELESS GAME ADAPTER 802.11G EU ONLY 54 Mbit/s :
The short editorial description of Linksys WIRELESS GAME ADAPTER 802.11G EU ONLY 54 Mbit/s

WIRELESS GAME ADAPTER 802.11G EU ONLY
More>>>
Linksys WIRELESS GAME ADAPTER 802.11G EU ONLY 54 Mbit/s:
The official marketing text of Linksys WIRELESS GAME ADAPTER 802.11G EU ONLY 54 Mbit/s as supplied by the manufacturer

The Wireless-G Game Adapter gives any wired Ethernet-equipped game console wireless connection capabilities. The Game Adapter can be used in two different ways. If you have an existing home wireless network and a cable or DSL Internet connection, the Game Adapter lets your PlayStation®2, Xbox™ or GameCube™ attach to the network so you can get into online games without running wires to the game room. Or, use a pair of Game Adapters to form a "cable-less cable" between two game consoles for head-to-head gaming -- in the same room, or all the way across the house.

It's completely driver-free, so it works on any platform. Since there's no drivers to load, setup is a snap. In some cases, it works right out of the box! If your setup's a little different -- just configure the network settings through your PC's web browser, plug it into your game box, and go.

The Wireless-G Game Adapter provides lag-free gaming with communication speeds up to 54Mbps when connected to other Wireless-G devices. It can also connect to Wireless-B (802.11b) devices and networks at 11Mbps.

Spend your time gaming, not stringing wires, with the Linksys Wireless-G Game Adapter.

Short summary description Linksys WIRELESS GAME ADAPTER 802.11G EU ONLY 54 Mbit/s:
This short summary of the Linksys WIRELESS GAME ADAPTER 802.11G EU ONLY 54 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Linksys WIRELESS GAME ADAPTER 802.11G EU ONLY, Wireless, 54 Mbit/s

Long summary description Linksys WIRELESS GAME ADAPTER 802.11G EU ONLY 54 Mbit/s:
This is an auto-generated long summary of Linksys WIRELESS GAME ADAPTER 802.11G EU ONLY 54 Mbit/s based on the first three specs of the first five spec groups.

Linksys WIRELESS GAME ADAPTER 802.11G EU ONLY. Connectivity technology: Wireless. Maximum data transfer rate: 54 Mbit/s. Antenna type: External (included)

Ports & interfaces
Connectivity technology *
Wireless
Network
Maximum data transfer rate *
54 Mbit/s
Data link protocols
IEEE 802.11b, draft 802.11g
Bandwidth
2.4 GHz
Design
Antenna type
External (included)
LED indicators
Power
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 70 °C
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
0.0134 oz (0.38 g)
Other features
Minimum system requirements
Network-Ready Game Console PC with CD-ROM (For Setup Only) Wireless Access Point (draft 802.11g or 802.11b compliant) -or- Additional Wireless-G Game Adapter
I/O ports
Wireless DSL PlayStation2, Xbox or GameCube game network ports
Dimensions (WxDxH)
6.3 x 3.94 x 1.42" (160 x 100 x 36 mm)
Networking features
Wlan
Outdoor range
450
Indoor range
100 m