location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lexmark W820n NL FR 64MB 45ppm 1200 dpi A3 A4 network

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lexmark Check ‘Lexmark’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
W820n NL FR 64MB 45ppm 1200 dpi A3 A4 network
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12B0159
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Lexmark’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lexmark: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33774
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Lexmark W820n NL FR 64MB 45ppm 1200 dpi A3 A4 network
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - A3 45 ppm
  • - Total input capacity: 1035 sheets Total output capacity: 500 sheets
  • - Internal memory: 64 MB Built-in processor 350 MHz
Guarantee: Limited warranty - 1 year - on-site
Long product name Lexmark W820n NL FR 64MB 45ppm 1200 dpi A3 A4 network :
The short editorial description of Lexmark W820n NL FR 64MB 45ppm 1200 dpi A3 A4 network

W820n NL FR 64MB 45ppm 1200 dpi A3 A4 network
More>>>
Lexmark W820n NL FR 64MB 45ppm 1200 dpi A3 A4 network:
The official marketing text of Lexmark W820n NL FR 64MB 45ppm 1200 dpi A3 A4 network as supplied by the manufacturer

If you've already used a Lexmark departmental printer, you know how its speed can benefit your company. Now, with Optra W820 series, you can revolutionize the pace at which you work. 45 ppm, A3/ A4 printing, advanced document finishing options and trailblazing multifunction capabilities: no wonder Lexmark's top of the line printer is good for your bottom line!The W820's advanced finishing options make professional document production a snap and free your team for more important work. The W820 illustrates how Lexmark is driving down the total cost of printing while increasing printer performance. In every company, hardware and software environments are in constant evolution. Lexmark makes it easy to ensure that your printers are up and running whenever they're needed.

Short summary description Lexmark W820n NL FR 64MB 45ppm 1200 dpi A3 A4 network:
This short summary of the Lexmark W820n NL FR 64MB 45ppm 1200 dpi A3 A4 network data-sheet is auto-generated and uses the product title and the first six key specs.

Lexmark W820n NL FR 64MB 45ppm 1200 dpi A3 A4 network, A3, 45 ppm

Long summary description Lexmark W820n NL FR 64MB 45ppm 1200 dpi A3 A4 network:
This is an auto-generated long summary of Lexmark W820n NL FR 64MB 45ppm 1200 dpi A3 A4 network based on the first three specs of the first five spec groups.

Lexmark W820n NL FR 64MB 45ppm 1200 dpi A3 A4 network. Maximum ISO A-series paper size: A3. Print speed (black, normal quality, A4/US Letter): 45 ppm

Printing
Color *
No
Print speed (black, normal quality, A4/US Letter) *
45 ppm
Time to first page (black, normal)
7 s
Input & output capacity
Total input capacity *
1035 sheets
Total output capacity *
500 sheets
Maximum input capacity
3535 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Media types supported
Card Stock, Envelopes, Labels, Plain Paper, Transparencies, Up to 90lb index (163gsm), Refer to the Card Stock & Label Guide
Performance
Internal memory *
64 MB
Maximum internal memory
384 MB
Built-in processor
Yes
Processor model
PMC-Sierra RM5231A 350 MHz with Instruction Set-RISC
Processor frequency
350 MHz
Sound pressure level (printing)
54 dB
Weight & dimensions
Weight
105.2 lbs (47.7 kg)
Dimensions (WxDxH)
19 x 35.5 x 22" (483 x 902 x 559 mm)
Packaging content
Bundled software
Drivers & Utilities, MarkVision Professional
Other features
Hardware scan resolution
600 x 600 DPI
Mac compatibility
Yes
I/O ports
1 x USB - 4 pin USB Type B 1 x network - Ethernet 10Base-T/100Base-TX - RJ-45
Compatibility
PC, Mac, Unix
Networking features
Coax/Twinax Adapter for SCS, External Ethernet 10/100BaseTx, External Ethernet 10BaseT/2, External Token-Ring, Internal Ethernet 10/100BaseTx, Internal Ethernet 10BaseT/2, Internal Fiber 100Basefx, Internal Token-Ring
Compatible operating systems
Microsoft Windows NT 4.0, Microsoft Windows NT Server 4.0, Microsoft Windows 95 OSR 2, UnixWare 2.1.3, SuSE Linux 8.2, Red Hat Linux 9, HP-UX 10.20, SunSoft Solaris 7, IBM OS/400 3.1 or later, HP-UX 11.0, Novell NetWare 3.x, Novell NetWare 4.x, UnixWare 7.1, IBM AIX 4.2.1, Microsoft Windows 2000 Server, Microsoft Windows 2000 Advanced Server, Compaq Tru64 UNIX 4.0F, IBM AIX 4.3.3, SunSoft Solaris 8, Novell NetWare 5.x, Caldera OpenLinux eDesktop 2.4, Turbo Linux Workstation 6.0, IBM AIX 5.2, SunSoft Solaris x86 7, Digital UNIX 4.0d, SunSoft Solaris x86 8, Compaq Tru64 UNIX 5.1, Citrix MetaFrame 1.8, SCO OpenServer 5.0.6, UnixWare 7.1.1, SCO OpenServer 5.0.5, Apple MacOS X, IBM AIX 5.1, Novell NetWare 6.x, Microsoft Windows 98 Second Edition / Windows ME, SGI Irix 6.5 or later, Red Hat Linux 7.2, SuSE Linux 7.3, Microsoft Windows 98/XP Home Edition, Microsoft Windows 2000 Professional / XP Professional, Red Hat Linux 7.3, SunSoft Solaris 9, SuSE Linux 8.0, Citrix MetaFrame XP 1.0, SuSE Linux 8.1, Red Hat Linux 8.0, TurboLinux Workstation 6.1, SunSoft Solaris x86 9, Apple MacOS 8.6 - 9.x