location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon i560 NL FR 22ppm mono 15ppm col 4800dpi A4 USB & parallel inkjet printer Color 4800 x 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i560 NL FR 22ppm mono 15ppm col 4800dpi A4 USB & parallel
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8567A018
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69840
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:21:48
The date of the most recent change of the data-sheet in Icecat's system
Long product name Canon i560 NL FR 22ppm mono 15ppm col 4800dpi A4 USB & parallel inkjet printer Color 4800 x 1200 DPI :
The short editorial description of Canon i560 NL FR 22ppm mono 15ppm col 4800dpi A4 USB & parallel inkjet printer Color 4800 x 1200 DPI

i560 NL FR 22ppm mono 15ppm col 4800dpi A4 USB & parallel
More>>>
Canon i560 NL FR 22ppm mono 15ppm col 4800dpi A4 USB & parallel inkjet printer Color 4800 x 1200 DPI:
The official marketing text of Canon i560 NL FR 22ppm mono 15ppm col 4800dpi A4 USB & parallel inkjet printer Color 4800 x 1200 DPI as supplied by the manufacturer

Whether for business or advanced home use, the i560 puts you ahead. An accelerated output of up to 22 ppm for mono and up to 15 ppm for color gives you the speed you need for all your work. While advanced Precision Color Distribution Technology also provides full color A4 prints at up to 2.3 ppm.Impress your clients with outstanding quality, color consistency and pinpoint accuracy. Advanced MicroFine Droplet Technology with 2 pl Micro-Nozzles achieve a true 4800 x 1200 dpi resolution delivering professional photo quality every time you print.With individually replaceable ink tanks for all colors, Canon's Single Ink technology ensures all ink is used and eliminates expensive waste.Print photos directly from PictBridge and Bubble Jet Direct compatible digital cameras and digital camcorders. There's fast borderless printing on A4, 5" x 7" and 4" x 6" formats. Other photo imaging features include Easy-WebPrint and Easy-PhotoPrint - plus Vivid Photo technology and Photo Noise Reduction. Making sure you always get more out of your printer.Benefit from quick and simple connectivity to all popular Windows and Mac operating systems via the USB and parallel interfaces. Plus an optional network adaptor allows the printer to be shared across most network environments.

Short summary description Canon i560 NL FR 22ppm mono 15ppm col 4800dpi A4 USB & parallel inkjet printer Color 4800 x 1200 DPI:
This short summary of the Canon i560 NL FR 22ppm mono 15ppm col 4800dpi A4 USB & parallel inkjet printer Color 4800 x 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

Canon i560 NL FR 22ppm mono 15ppm col 4800dpi A4 USB & parallel, Color, 4800 x 1200 DPI, 4, A4, 22 ppm

Long summary description Canon i560 NL FR 22ppm mono 15ppm col 4800dpi A4 USB & parallel inkjet printer Color 4800 x 1200 DPI:
This is an auto-generated long summary of Canon i560 NL FR 22ppm mono 15ppm col 4800dpi A4 USB & parallel inkjet printer Color 4800 x 1200 DPI based on the first three specs of the first five spec groups.

Canon i560 NL FR 22ppm mono 15ppm col 4800dpi A4 USB & parallel. Color, Number of print cartridges: 4. Maximum resolution: 4800 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 22 ppm

Features
Color *
Yes
Number of print cartridges *
4
Printing
Resolution color
4800 x 1200 DPI
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
22 ppm
Print speed (color, normal quality, A4/US Letter)
15 ppm
Input & output capacity
Maximum output capacity
150 sheets
Paper handling
Standard media sizes
ANSI A (Letter)(216 x 279 mm), Legal (216 x 356 mm), A4 (210 x 297 mm), A5 (148 x 210 mm), B5 (176 x 250 mm), 127 x 178 mm
Custom media sizes
216 mm (Legal) x 356 mm (Legal)
Maximum print size
210 x 297 mm
Maximum ISO A-series paper size *
A4
Maximum media width
ANSI A (Letter)(216 x 279 mm), Legal (216 x 356 mm), A4 (210 x 297 mm), A5 (148 x 210 mm), B5 (176 x 250 mm), 127 x 178 mm
Ports & interfaces
I/O ports
1 x parallel - IEEE 1284 (EPP/ECP) - 36 PIN Centronics 1 x USB - 4 PIN USB Type B
Design
Market positioning *
Business
System requirements
Mac compatibility
Yes
Compatible operating systems
Microsoft Windows 95, Microsoft Windows NT 4.0, Apple MacOS X 10.2.1 or later, Microsoft Windows 98/ME/2000/XP, Apple MacOS 8.6 - 9.x
Minimum system requirements
Windows 2000/XP - RAM 65 MB Windows NT 4.0 - RAM 65 MB Windows 95/98 - RAM 30 MB Windows ME - RAM 30 MB MacOS 8.6 - 9.x - RAM 30 MB MacOS X 10.2.1 or later - RAM 100 MB
Operational conditions
Recommended operating temperature range (T-T)
5 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Packaging data
Bundled software
Drivers & Utilities, Canon Easy-PhotoPrint, Canon Easy-WebPrint
Other features
Dimensions (WxDxH)
16.5 x 10.8 x 6.77" (418 x 274 x 172 mm)
Interface
Parallel, USB
Type
Personal printer - ink-jet - colour
Media types supported
US 4 x 6 Card (10 x 15 cm)
Power requirements
AC 230V ( 50/60 Hz )
Source Testseek summary Average rating
Reviews
Updated:
2013-04-25 20:32:58
Uk has collected 4 expert reviews for Canon i560 NL FR 22ppm mono 15ppm col 4800dpi A4 USB & parallel inkjet printer Colour 4800 x 1200 DPI and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
zdnet.co.uk
Updated:
2013-04-25 20:32:55
This colour inkjet delivers excellent value for families, students and digital photo enthusiasts.
80%
Brand Image Article code product Stock Price from
Canon I560 halve pallet (12 stuks) inkjet printer Color 4800 x 1200 DPI A4 Canon I560 halve pallet (12 stuks) inkjet printer Color 4800 x 1200 DPI A4
(show image)
I560-12 I560 halve pallet (12 stuks) 0.00
(excl. VAT)
0 (incl. VAT)
Canon I560 volledige pallet (24 stuks) + GRATIS L220 inkjet printer Color 4800 x 1200 DPI A4 Canon I560 volledige pallet (24 stuks) + GRATIS L220 inkjet printer Color 4800 x 1200 DPI A4
(show image)
I560-24 I560 volledige pallet (24 stuks) + GRATIS L220 0.00
(excl. VAT)
0 (incl. VAT)