Fujitsu logo

Fujitsu ESPRIMO G558 Intel® Core™ i5 i5-9400T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro USFF Mini PC Black

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66161
Info modified on:
14 Jun 2024, 01:06:02
Long product name Fujitsu ESPRIMO G558 Intel® Core™ i5 i5-9400T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro USFF Mini PC Black:

Intel Core i5-9400T (9MB Cache, 1.8GHz), 8GB DDR4-SDRAM, 256GB SSD, Intel UHD Graphics 630, LAN, Windows 10 Pro 64-bit

Fujitsu ESPRIMO G558 Intel® Core™ i5 i5-9400T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro USFF Mini PC Black:

Mini, Mighty | Takes up your challenges, not your space.
The FUJITSU ESPRIMO G558 offers advanced desktop PC functionality in an ultra-compact, spacesaving design. With up to 9th Gen Intel® Core™ processors, PCI Express® SSD, USB Type-C interface and dual-display support, the ESPRIMO G558 provides the performance to meet your daily office needs. Its small size and wide range of interfaces make this PC a great choice for space-constrained workplaces.

An ultra-compact design
Small footprint; energy and space-saving device for clean, clutter-free desk
Desktop performance in an ultra-small design (~ 0.86 liters)

Superb usability
Flexible mounting options and wide range of usage scenarios
VESA mount compatible - mount at the back of a display, wall mount or mount under the desk, horizontal/vertical usage, easy-to-service design for convenient hardware customization/upgrades

Small yet grand
High performance in a small mini PC design
Up to 9th Gen Intel® Core™ processors, dual display support, USB Type C (optional), DDR4 2666 MHz memory, M.2 support, SSD PCI Express® NVMe, advanced security features (embedded TPM, Kensington Lock support, optional EraseDisk)

Perfect fit for modern offices and workplaces of tomorrow
Modular design that can transform your workplace
Create your own All-in-One (AiO) PC setup; support for up to two displays

Outstanding quality and reliability
Quality you can trust; based on German production standards
Designed, developed and tested in our own factory in Augsburg to meet Fujitsu standards and exceed industry requirements

Short summary description Fujitsu ESPRIMO G558 Intel® Core™ i5 i5-9400T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro USFF Mini PC Black:

Fujitsu ESPRIMO G558, 1.8 GHz, Intel® Core™ i5, i5-9400T, 8 GB, 256 GB, Windows 10 Pro

Long summary description Fujitsu ESPRIMO G558 Intel® Core™ i5 i5-9400T 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro USFF Mini PC Black:

Fujitsu ESPRIMO G558. Processor frequency: 1.8 GHz, Processor family: Intel® Core™ i5, Processor model: i5-9400T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: USFF. Product type: Mini PC. Product color: Black

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.