location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Laptop Riser and Cooling Stand for up to 17" Laptops

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kensington Check ‘Kensington’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartFit® Easy Riser™ Go Adjustable Ergonomic Laptop Riser and Cooling Stand for up to 17" Laptops
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K50420WW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085896504207 show
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Kensington’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kensington: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49033
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:04:25
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Laptop Riser and Cooling Stand for up to 17" Laptops
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - SmartFit® System simplifies ideal ergonomic height positioning using scientifically proven research to support proper fit and individualized comfort
  • - Height Adjustable to allow users to lift the laptop as high as 180mm (7.1in) for optimal eye alignment
  • - Foldable Dual Kickstand Structure provides additional viewing and height flexibility options within a space-saving desktop footprint
  • - Stability-Focused Design uses textured padded inserts and a wide bottom ledge with front lip to ensure a secure fit, plus anti-slip silicone foot pads to keep your device in place while you work
  • - Pro Air Circulation dissipates heat buildup to extend the longevity of your device’s battery and internal components
  • - Smart Portability provides a space-saving footprint that can fit a variety of desktop spaces, a flat and slim folding structure for traveling, a built-in handle for easy carrying and durable hard-edges for extra protection
Long product name Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Laptop Riser and Cooling Stand for up to 17" Laptops :
The short editorial description of Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Laptop Riser and Cooling Stand for up to 17" Laptops

SmartFit® Easy Riser™ Go Adjustable Ergonomic Laptop Riser and Cooling Stand for up to 17" Laptops
More>>>
Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Laptop Riser and Cooling Stand for up to 17" Laptops:
The official marketing text of Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Laptop Riser and Cooling Stand for up to 17" Laptops as supplied by the manufacturer

Combine the ergonomic benefits of raising your screen height with the technological benefits of increased air circulation for your laptop with the Kensington® SmartFit® Easy Riser™ Go Adjustable Ergonomic Laptop Riser and Cooling Stand. The sleek 2-in-1 design is height and angle adjustable to improve posture, promote proper eye alignment and support neck and shoulder comfort while keeping the laptop's internal components cool. Anti-slip foot pads prevent the stand from sliding forward, padded inserts provide a secure fit for your device, and the slim foldable design is made for travel. Use with an external keyboard and mouse (sold separately). Supports 17” standard and gaming laptops.

Short summary description Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Laptop Riser and Cooling Stand for up to 17" Laptops:
This short summary of the Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Laptop Riser and Cooling Stand for up to 17" Laptops data-sheet is auto-generated and uses the product title and the first six key specs.

Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Laptop Riser and Cooling Stand for up to 17" Laptops, Laptop stand, Gray, 17", TAA, 0 - 7.09" (0 - 180 mm), 9.5" (241.3 mm)

Long summary description Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Laptop Riser and Cooling Stand for up to 17" Laptops:
This is an auto-generated long summary of Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Laptop Riser and Cooling Stand for up to 17" Laptops based on the first three specs of the first five spec groups.

Kensington SmartFit® Easy Riser™ Go Adjustable Ergonomic Laptop Riser and Cooling Stand for up to 17" Laptops. Product type: Laptop stand, Product color: Gray, Maximum notebook screen size compatibility: 17". Height adjustment range: 0 - 7.09" (0 - 180 mm). Width: 9.5" (241.3 mm), Depth: 0.7" (17.8 mm), Height: 13.5" (342.9 mm). Package width: 9.3" (236.2 mm), Package depth: 14.5" (368.3 mm), Package height: 10.5" (266.7 mm). Quantity per master (outer) case: 20 pc(s), Quantity per pallet layer: 18 pc(s)

Design
Product type *
Laptop stand
Product color *
Gray
Maximum notebook screen size compatibility
17"
Number of devices supported
1
Non-slip surface
Yes
Certification
TAA
Ergonomics
Foldable
Yes
Adjustable
Yes
Height adjustment
Yes
Height adjustment range
0 - 7.09" (0 - 180 mm)
Weight & dimensions
Width
9.5" (241.3 mm)
Depth
0.7" (17.8 mm)
Height
13.5" (342.9 mm)
Weight
12.8 oz (363 g)
Packaging data
Package width
9.3" (236.2 mm)
Package depth
14.5" (368.3 mm)
Package height
10.5" (266.7 mm)
Logistics data
Quantity per master (outer) case
20 pc(s)
Quantity per pallet layer
18 pc(s)
Country Distributor
Australia 1 distributor(s)
New Zealand 1 distributor(s)