location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce WF-110W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
WorkForce
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WF-110W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CH25401
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946670812
Category:
Inkjet printers are the most suitable printers for home and small office use. They are generally not as fast as laser printers, but make prints of very high quality and are quite affordable.
Inkjet Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 350329
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:06:24
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson WorkForce WF-110W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Portable printing: Lightweight, compact design
  • - Rechargeable battery: Plug into any USB port or recharge with the bundled AC adaptor
  • - Wi-Fi & Wi-Fi Direct: Print wirelessly wherever you are
  • - Quality results: Pigment inks ensure top results
  • - User-friendly: Hassle-free with simple set-up
Guarantee: 1 year
Long product name Epson WorkForce WF-110W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi :
The short editorial description of Epson WorkForce WF-110W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi

A4, CMYK, 14/11ppm, 5760x1440dpi, LCD, 802.11b/g/n, Micro-USB 2.0, 11W, 45dB, Battery
More>>>
Epson WorkForce WF-110W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi:
The official marketing text of Epson WorkForce WF-110W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi as supplied by the manufacturer

For professionals needing to print on the go, Epson's A4 portable printer provides a high-quality solution. Small and light, this inkjet printer features an integrated battery, an LCD screen, Wi-Fi and Wi-Fi Direct connectivity, and compatibility with Google Cloud Print and Epson iPrint. It's great for printing invoices, contracts and more without worrying about wires.

Portable printing
The WF-110W is Epson's smallest and lightest wireless A4 inkjet printer. It measures just 309x154x61mm and weighs 1.6kg.

Print without a power cable
An in-built battery gives you the power to print 50 pages, which can be topped up simply by recharging it via USB. For even more flexibility, an optional external battery can give you the power to print up to 410 pages.

Convenient
Print wirelessly with compatible solutions such as Google Cloud Print and Epson Connect. Use Epson iPrint app for wireless printing from smartphones and tablets. It can even receive files to print from almost anywhere in the world via Epson Email Print.

High-quality prints
The quality of this printer is reflected in the quality of the printouts. In fact, it is the only portable printer that uses pigment inks for all colours for durable, smudge-free results.

Efficient
The WF-110W delivers an ISO print speed of 7ppm in black and 4ppm in colour and has an ink yield of up to 250 pages in black and 200 in colour. With a 3.7cm LCD screen, it's easy to set-up a Wi-Fi connection without the need for a PC, and to check ink supply levels.

Short summary description Epson WorkForce WF-110W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi:
This short summary of the Epson WorkForce WF-110W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

Epson WorkForce WF-110W, Color, 5760 x 1440 DPI, 2, A4, 14 ppm, LCD

Long summary description Epson WorkForce WF-110W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi:
This is an auto-generated long summary of Epson WorkForce WF-110W inkjet printer Color 5760 x 1440 DPI A4 Wi-Fi based on the first three specs of the first five spec groups.

Epson WorkForce WF-110W. Color, Number of print cartridges: 2. Maximum resolution: 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 14 ppm. Display: LCD. Wi-Fi. Product color: Black

Features
Duplex printing *
No
Ink type
Pigment-based ink
Print head nozzles
180 nozzles black, 59 nozzles per colour
Color *
Yes
Number of print cartridges *
2
Printing
Print speed (color, draft quality, A4/US Letter)
11 ppm
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
14 ppm
Print speed (ISO/IEC 24734) mono
7 ipm
Print speed (ISO/IEC 24734) color
4 ipm
Print speed (ISO/IEC 24734) black (battery)
4 ppm
Print speed (ISO/IEC 24734) color (battery)
2 ppm
Input & output capacity
Total number of input trays *
1
Total input capacity *
20 sheets
Maximum input capacity
20 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal, Letter
Envelopes sizes
10, C6, DL
Photo paper sizes
10x15, 13x18 cm
Borderless printing media sizes
10x15, 13x18
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
Network
Ethernet LAN *
No
Wi-Fi *
Yes
Wi-Fi Direct *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Supported network protocols
TCP/IPv4, TCP/IPv6
Mobile printing technologies
Epson Connect, Epson iPrint, Epson Email Print, Epson Remote Print, Apple AirPrint
Performance
Card reader integrated
No
Performance
Sound pressure level (printing)
45 dB
Design
Market positioning *
Home & office
Product color *
Black
Built-in display *
Yes
Display
LCD
Color display
Yes
Display diagonal
1.5"
Country of origin
Philippines
Power
Power consumption (printing) *
11 W
Power consumption (off)
0.3 W
Power consumption (standby)
1.3 W
Power consumption (ready)
4 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Battery
Battery type
Built-in
Battery life
100 pages
Battery recharge time
3 h
Packaging content
Battery included
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8, Windows 8.1, Windows Vista, Windows XP, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Weight & dimensions
Width
12.2" (309 mm)
Depth
6.26" (159 mm)
Height
2.4" (61 mm)
Weight
3.53 lbs (1.6 kg)
Packaging data
Quantity per pack
1 pc(s)
AC adapter included
Yes
Cables included
Micro-USB
Package width
5.04" (128 mm)
Package depth
15" (380 mm)
Package height
10.2" (260 mm)
Package weight
5.67 lbs (2.57 kg)
Logistics data
Quantity per pallet (UK)
168 pc(s)
Harmonized System (HS) code
84433210
Quantity per pallet
144 pc(s)
Other features
Printing method
Epson Micro Piezo
Ink drop
1.5
Number of users
1 user(s)
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 20:04:15
Uk has collected 7 expert reviews for Epson WorkForce WF-110W inkjet printer Colour 5760 x 1440 DPI A4 Wi-Fi and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
gadgetspeak.com
Updated:
2019-12-01 20:04:15
Looking at first glance like a black brick just 310 x 155 x 60mm in size the basic unit weighs 1.7kg and can be easily handled and placed in one's baggage safely without the need for any additional case. The mains power unit (for 100-240VAC) and cables we...
68%
techradar.com
Updated:
2019-12-01 20:04:15
Epson's smallest printer comes with inbuilt Wi-Fi and a lithium-ion battery that you can charge over USB for true portability. As a member of Epson's WorkForce line, it's aimed at the business user and in this case, the road warrior, if such a thing still...
Good Full colour display, Charges over USB, Wi-Fi and Wi-Fi Direct, Hi-res print quality...
Bad Expensive inkjet carts, No auto duplex, No flash memory ports, Slow to print...
Bottom line Given its ability to print so reliably and with such detail and clarity, we would certainly recommend the Epson WorkForce WF-110 to anyone who needs to print documents where there might not be a power source. It's small enough to slip in a briefcase and t...
80%
techadvisor.co.uk
Updated:
2020-04-17 07:23:59
This is probably not the best time to be launching a portable printer, while we're all being encouraged to work at home whenever possible. But, of course, there are many important jobs that still need to be done, and which often involve travelling from lo...
Bottom line You are paying a premium for the portable design of the Workforce WF-110W, but it will still be a good option for travelling users who just need to print a few pages every now and them. Or if you want to move it around your home.The USB charging option wi...
80%
expertreviews.co.uk
Updated:
2020-04-27 05:38:39
Considering this focus on portability, it’s a shame the WF-110W doesn’t come with a case, but it feels reasonably solid. The body plastics seem tough, and the paper input tray folds over to protect the colour screen and keep dust out of the paper slot. Wh...
Good Solid print quality, Genuinely portable, Plenty of ports for charging and printing...
Bad Relatively high running costs, Photo printing is mediocre...
80%
itpro.co.uk
Updated:
2020-07-14 19:38:11
Epson's WorForce WF-110W is a portable colour inkjet printer. It's a diminutive thing – we've eaten bigger boxes of chocolates – aimed strictly at people who need to print on the go. As such, you shouldn't expect the same breadth of features as you'd get...
80%
topnewreview.com
Updated:
2020-06-21 22:29:53
Epson lists this under ‘Inkjet printers for home', which is the one place you wouldn't plan to use it. The point of it is that if your work takes you out and about – lockdown permitting – the WF-110W can go with you. Its built-in battery should last 50 co...
Bottom line You wouldn't buy this as an everyday printer, but it's a good choice when portability is the priority...
80%
Country Distributor
Nederland 5 distributor(s)
España 4 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
Worldwide 1 distributor(s)
United Kingdom 2 distributor(s)
Lithuania 1 distributor(s)
Portugal 2 distributor(s)
Danmark 2 distributor(s)
México 1 distributor(s)