location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-L1050U data projector Large venue projector 5500 ANSI lumens 3LCD WUXGA (1920x1200) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-L1050U
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H942940
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946672618
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:56:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Epson EB-L1050U data projector Large venue projector 5500 ANSI lumens 3LCD WUXGA (1920x1200) White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fit and forget: Fit almost anywhere. 360 degree angle projection freedom
  • - Lens support: Supports a wide selection of Epson interchangeable lenses
  • - Enhanced design: Clean, simple, compact and discreet design. White version
  • - Image quality: 5,500 lumens, 4K enhancement, CLO, 3LCD, 2000:1 native contrast
  • - Support: Five year / 20,000 hour warranty
Long product name Epson EB-L1050U data projector Large venue projector 5500 ANSI lumens 3LCD WUXGA (1920x1200) White :
The short editorial description of Epson EB-L1050U data projector Large venue projector 5500 ANSI lumens 3LCD WUXGA (1920x1200) White

EB-L1050U
More>>>
Short summary description Epson EB-L1050U data projector Large venue projector 5500 ANSI lumens 3LCD WUXGA (1920x1200) White:
This short summary of the Epson EB-L1050U data projector Large venue projector 5500 ANSI lumens 3LCD WUXGA (1920x1200) White data-sheet is auto-generated and uses the product title and the first six key specs.

Epson EB-L1050U, 5500 ANSI lumens, 3LCD, WUXGA (1920x1200), 2000:1, 16:10, 50 - 1000"

Long summary description Epson EB-L1050U data projector Large venue projector 5500 ANSI lumens 3LCD WUXGA (1920x1200) White:
This is an auto-generated long summary of Epson EB-L1050U data projector Large venue projector 5500 ANSI lumens 3LCD WUXGA (1920x1200) White based on the first three specs of the first five spec groups.

Epson EB-L1050U. Projector brightness: 5500 ANSI lumens, Projection technology: 3LCD, Projector native resolution: WUXGA (1920x1200). Light source type: Laser, Service life of light source: 20000 h, Service life of light source (economic mode): 30000 h. Focus: Auto, Focal length range: varies by lens, Zoom type: Auto. Supported graphics resolutions: 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), Supported video modes: 1080p, Video color modes: Cinema, Dynamic, Natural, Presentation, DICOM simulation mode, Multi-projection, BT.709. Serial interface type: RS-232C, HDMI connector type: Full-size

Projector
Supported aspect ratios
16:10, 16:9
Screen size compatibility *
50 - 1000"
Projection distance (wide)
59.1 - 1244.1" (1.5 - 31.6 m)
Projection distance (tele)
98.4 - 1984.3" (2.5 - 50.4 m)
Contrast ratio (dynamic)
2500000:1
Projector brightness *
5500 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WUXGA (1920x1200)
Contrast ratio (typical) *
2000:1
Native aspect ratio *
16:10
Number of colors
1.07 billion colors
Projector brightness (economic mode)
3850 ANSI lumens
Projector brightness (portrait mode)
5500 ANSI lumens
Keystone correction, horizontal
-30 - 30°
Keystone correction, vertical
-45 - 45°
Matrix size
0.76"
Heat dissipation
1173 BTU/h
Light source
Light source type *
Laser
Service life of light source *
20000 h
Service life of light source (economic mode)
30000 h
Lens system
Focus *
Auto
Focal length range
varies by lens
Zoom capability
Yes
Zoom type
Auto
Zoom ratio
1.6:1
Throw ratio
0.35 - 10.11:1
Interchangeable lens
Yes
Video
Full HD *
Yes
3D *
No
Supported graphics resolutions
1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
Supported video modes
1080p
Video color modes
Cinema, Dynamic, Natural, Presentation, DICOM simulation mode, Multi-projection, BT.709
Adjustable color temperature
Yes
Ports & interfaces
HDMI connector type
Full-size
HDBaseT port
Yes
USB 2.0 ports quantity *
1
USB 2.0 Type-B ports quantity
1
Audio (L/R) in *
3
Audio (L/R) out
1
Serial interface type *
RS-232C
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
BNC input ports
1
DVI port *
Yes
DC-in jack
Yes
Network
Smart TV *
No
Network
Ethernet LAN *
No
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Features
Noise level (economic mode)
30 dB
HDCP
Yes
On Screen Display (OSD)
Yes
Noise level *
34 dB
Air filter
Yes
Country of origin
China
Password protection
Yes
Compatible operating systems
Windows
Multimedia
Built-in speaker(s) *
No
Design
Market positioning *
Business
Product type *
Large venue projector
Product color *
White
Placement
Ceiling, Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power source *
AC
Power consumption (typical) *
345 W
Power consumption (standby) *
0.5 W
Power consumption (economy mode)
252 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Software
Software support
via: AMX, Crestron (Network), Extron
Operational conditions
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
21.5" (545 mm)
Depth
19.1" (484 mm)
Height
7.44" (189 mm)
Weight *
37.3 lbs (16.9 kg)
Package width
22.5" (572 mm)
Package depth
30.1" (765 mm)
Package height
10.8" (275 mm)
Package weight
45.4 lbs (20.6 kg)
Packaging content
Cables included
AC
Quick start guide
Yes
Manual
Yes
AC adapter included
Yes
WLAN adapter included
Yes
Technical details
Sustainability certificates
TCO
Logistics data
Quantity per pack
1 pc(s)
Quantity per pallet
14 pc(s)
Quantity per pallet (UK)
14 pc(s)
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)