location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon 3731C001 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CL-561 Colour Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3731C001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292145038
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 233397
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:26:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon 3731C001 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Produce documents with crisp and sharp text for professional results
  • - Print up to 180 pages of A4 documents with each cartridge
  • - Benefit from reliability from genuine Canon ink
  • - Rely on the consistent quality of genuine Canon ink
  • - Do your bit for the environment by returning every used ink cartridge to be re-used or recycled
Long product name Canon 3731C001 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow :
The short editorial description of Canon 3731C001 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow

CL-561 Colour Ink Cartridge
More>>>
Canon 3731C001 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
The official marketing text of Canon 3731C001 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow as supplied by the manufacturer

This 8.3 ml cartridge produces vibrant colour documents and photo printouts. Each cartridge can print up to 180 pages of A4 documents, with the added quality and reliability of genuine Canon ink.

Short summary description Canon 3731C001 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
This short summary of the Canon 3731C001 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow data-sheet is auto-generated and uses the product title and the first six key specs.

Canon 3731C001, Cyan, Magenta, Yellow, 8.3 ml, 1 pc(s), 180 pages

Long summary description Canon 3731C001 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow:
This is an auto-generated long summary of Canon 3731C001 ink cartridge 1 pc(s) Original Cyan, Magenta, Yellow based on the first three specs of the first five spec groups.

Canon 3731C001. Color ink page yield: 180 pages, Color ink volume: 8.3 ml, Printing colors: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Features
Compatibility *
PIXMA TS5350 PIXMA TS5351 PIXMA TS5352
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
8.3 ml
Color ink page yield *
180 pages
Type *
Original
Features
Printing colors *
Cyan, Magenta, Yellow
Brand compatibility *
Canon
Cartridge return & recycling
Yes
OEM code
CL-561
Packaging data
Package type
Box
Logistics data
Harmonized System (HS) code
84439990
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Polska 2 distributor(s)
Worldwide 1 distributor(s)
Sverige 2 distributor(s)
Lithuania 1 distributor(s)
España 2 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)