location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thule Subterra TSS-315B Black 15" Sleeve case

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thule Check ‘Thule’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Subterra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TSS-315B Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3204083 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085854245630 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Thule’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thule: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 88133
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:42
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Thule Subterra TSS-315B Black 15" Sleeve case
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Protect your 15" MacBook® Pro/Retina plus an iPad® or iPad® mini all in one slim solution
  • - Easily slide your computer in and out and keep it scratch free with plush interior lining
  • - Easily fit an iPad® mini or other accessories in the front zippered pocket
  • - Safeguard hardware with foam-padded edges
  • - Quickly access using the easy grab zipper pulls
  • - Durable and water-resistant materials
Guarantee: Limited Lifetime
Long product name Thule Subterra TSS-315B Black 15" Sleeve case :
The short editorial description of Thule Subterra TSS-315B Black 15" Sleeve case

Subterra MacBook Sleeve 15", Black
More>>>
Thule Subterra TSS-315B Black 15" Sleeve case:
The official marketing text of Thule Subterra TSS-315B Black 15" Sleeve case as supplied by the manufacturer

Durable, plush-lined sleeve for a 15" MacBook®.

Short summary description Thule Subterra TSS-315B Black 15" Sleeve case:
This short summary of the Thule Subterra TSS-315B Black 15" Sleeve case data-sheet is auto-generated and uses the product title and the first six key specs.

Thule Subterra TSS-315B Black, Sleeve case, 15", 10.2 oz (290 g)

Long summary description Thule Subterra TSS-315B Black 15" Sleeve case:
This is an auto-generated long summary of Thule Subterra TSS-315B Black 15" Sleeve case based on the first three specs of the first five spec groups.

Thule Subterra TSS-315B Black. Case type: Sleeve case, Maximum screen size: 15", Number of front pockets: 1. Weight: 10.2 oz (290 g). Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Compatibility
MacBook Air/Pro/Retina
Maximum screen size *
15"
Case type *
Sleeve case
Material *
Nylon
Product main color *
Black
Brand compatibility *
Apple
Front pocket
Yes
Number of front pockets
1
Protection features
Water resistant
Features
Quantity
1
Weight & dimensions
Width
15" (380 mm)
Depth
1.18" (30 mm)
Height
10.8" (275 mm)
Weight
10.2 oz (290 g)
Notebook compartment dimensions (W x D x H)
14.1 x 0.709 x 9.72" (359 x 18 x 247 mm)
Logistics data
Harmonized System (HS) code
84733080
Brand Image Article code product Stock Price from
Thule Subterra TSS-313B Black 13" Sleeve case Thule Subterra TSS-313B Black 13" Sleeve case
(show image)
3204082 TSS-313B Black 0.00
(excl. VAT)
0 (incl. VAT)
Thule Subterra TSSB-316B Black 15.6" Briefcase Thule Subterra TSSB-316B Black 15.6" Briefcase
(show image)
3204086 TSSB-316B Black 0.00
(excl. VAT)
0 (incl. VAT)
Thule Subterra TSA-315B Black 15" Briefcase Thule Subterra TSA-315B Black 15" Briefcase
(show image)
3204085 TSA-315B Black 0.00
(excl. VAT)
0 (incl. VAT)
Thule Subterra TSA-313B Black 13" Briefcase Thule Subterra TSA-313B Black 13" Briefcase
(show image)
3204084 TSA-313B Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)