location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thule Subterra TSA-313B Black 13" Briefcase

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thule Check ‘Thule’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Subterra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TSA-313B Black
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3204084 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085854245647 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Thule’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thule: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105831
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:28:47
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Thule Subterra TSA-313B Black 13" Briefcase
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Protect your 13" MacBook® Air/Pro/Retina plus an iPad® all in one solution
  • - Easily access and organize small accessories with front loading organization panel, pockets and pen loops
  • - Make travelling easier by securely attaching to rolling luggage using the pass-through panel
  • - Quickly access documents or magazines through convenient back panel
  • - Carry comfortably with removable, padded shoulder strap
  • - Durable and water-resistant materials
Guarantee: Limited Lifetim
Long product name Thule Subterra TSA-313B Black 13" Briefcase :
The short editorial description of Thule Subterra TSA-313B Black 13" Briefcase

Thule Subterra MacBook Attaché 13", Black
More>>>
Thule Subterra TSA-313B Black 13" Briefcase:
The official marketing text of Thule Subterra TSA-313B Black 13" Briefcase as supplied by the manufacturer

Durable attaché for a 13" MacBook plus iPad, documents and accessories.

Short summary description Thule Subterra TSA-313B Black 13" Briefcase:
This short summary of the Thule Subterra TSA-313B Black 13" Briefcase data-sheet is auto-generated and uses the product title and the first six key specs.

Thule Subterra TSA-313B Black, Briefcase, 13", Shoulder strap

Long summary description Thule Subterra TSA-313B Black 13" Briefcase:
This is an auto-generated long summary of Thule Subterra TSA-313B Black 13" Briefcase based on the first three specs of the first five spec groups.

Thule Subterra TSA-313B Black. Case type: Briefcase, Maximum screen size: 13", Carrying handle(s), Shoulder strap, Surface coloration: Monochromatic

Features
Surface coloration
Monochromatic
Compatibility
MacBook Air/Pro/Retina
Maximum screen size *
13"
Case type *
Briefcase
Material *
Nylon
Product main color *
Black
Tablet compartment
Yes
Brand compatibility *
Apple
Front pocket
Yes
Carrying handle(s)
Yes
Shoulder strap
Yes
Features
Removable shoulder strap
Yes
Protection features
Water resistant
Quantity
1
Weight & dimensions
Width
14.2" (360 mm)
Depth
2.36" (60 mm)
Height
9.84" (250 mm)
Notebook compartment dimensions (W x D x H)
12.8 x 0.709 x 8.94" (325 x 18 x 227 mm)
Logistics data
Harmonized System (HS) code
84733080
Brand Image Article code product Stock Price from
Thule Subterra TSS-315B Black 15" Sleeve case Thule Subterra TSS-315B Black 15" Sleeve case
(show image)
3204083 TSS-315B Black 0.00
(excl. VAT)
0 (incl. VAT)
Thule Subterra TSS-313B Black 13" Sleeve case Thule Subterra TSS-313B Black 13" Sleeve case
(show image)
3204082 TSS-313B Black 0.00
(excl. VAT)
0 (incl. VAT)
Thule Subterra TSSB-316B Black 15.6" Briefcase Thule Subterra TSSB-316B Black 15.6" Briefcase
(show image)
3204086 TSSB-316B Black 0.00
(excl. VAT)
0 (incl. VAT)
Thule Subterra TSA-315B Black 15" Briefcase Thule Subterra TSA-315B Black 15" Briefcase
(show image)
3204085 TSA-315B Black 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)