Thule logo

Thule Subterra TSR-336 Dark Forest Carry-on Gray 36 L Nylon

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54286
Info modified on:
14 Mar 2024, 19:11:50
Bullet Points Thule Subterra TSR-336 Dark Forest Carry-on Gray 36 L Nylon:
  • - Easy to pack more, separate clean from dirty or keep clothes in place thanks to the internal compression panel
  • - Smooth and easy transport with tough, oversized wheels and V-Tubing telescoping handles
  • - Effortless travel thanks to the piggyback strap attachment loop that allows an additional bag to be hooked on
  • - Bag design absorbs the impact of travel due to the durable exoskeleton and moulded polycarbonate back panel
  • - Smooth lifting and rearranging in overhead bins with top, side and bottom grab handles
  • - Complies with carry-on requirements for most airlines
  • - Divided main compartment keeps clean-from-dirty, wet-from-dry, and work-from-play
  • - Protects contents from the elements with durable, water-resistant materials
  • - Quick access to keys, wallet and smaller items through zippered mesh pocket
  • - Built in ID card slot simplifies identification of bag
Long product name Thule Subterra TSR-336 Dark Forest Carry-on Gray 36 L Nylon:

Thule Subterra Carry On, Dark Forest

Thule Subterra TSR-336 Dark Forest Carry-on Gray 36 L Nylon:

A sleek and durable 2-wheel carry-on complete with a compression panel to maximize packing space and minimize wrinkling.

Short summary description Thule Subterra TSR-336 Dark Forest Carry-on Gray 36 L Nylon:

Thule Subterra TSR-336 Dark Forest, Carry-on, Gray, Dark Forest, 2 wheel(s), Top pocket, Mesh pocket

Long summary description Thule Subterra TSR-336 Dark Forest Carry-on Gray 36 L Nylon:

Thule Subterra TSR-336 Dark Forest. Luggage type: Carry-on, Product main color: Gray, Color name: Dark Forest. Volume: 36 L, Luggage bag width: 9.06" (23 cm), Luggage bag depth: 13.8" (35 cm). Material: Nylon

Video
Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.