Thule logo

Thule Subterra TSBB-301 Black Carry-on 23 L Nylon

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
72398
Info modified on:
14 Mar 2024, 19:49:56
Bullet Points Thule Subterra TSBB-301 Black Carry-on 23 L Nylon:
  • - Pack 1-2 days of clothing in the large main compartment
  • - Quickly grab and go with magnetic bail handles that let's you fluidly access your bag's contents
  • - Cords are neatly managed between your device and your mobile charger in the internal PowerPocket
  • - Easily lift and rearrange in overhead bins and underneath seats with discreet side handles
  • - Organize over the ear headphones, cables, chargers and small accessories in the spacious storage panel
  • - Easy to pack thanks to sturdy design that stands up on its own
  • - Quickly access a phone in the external, nylex-lined pocket
  • - Protect a 15" laptop and 12.9" iPad Pro® in dedicated storage
  • - Versatile carry options include top handles and a removable, padded shoulder strap
  • - Effortless travel thanks to secure attachment to rolling luggage using the pass-through panel
Guarantee:
Limited Lifetime
Long product name Thule Subterra TSBB-301 Black Carry-on 23 L Nylon:

Thule Subterra Boarding Bag, Black

Thule Subterra TSBB-301 Black Carry-on 23 L Nylon:

A versatile carry-on that can be used on its own for 1-2 day trips or combined with a larger bag for extended travel.

Short summary description Thule Subterra TSBB-301 Black Carry-on 23 L Nylon:

Thule Subterra TSBB-301 Black, Carry-on, Black, Black, 15", Front pocket, Mesh pocket

Long summary description Thule Subterra TSBB-301 Black Carry-on 23 L Nylon:

Thule Subterra TSBB-301 Black. Luggage type: Carry-on, Product main color: Black, Color name: Black. Volume: 23 L, Luggage bag width: 7.87" (20 cm), Luggage bag depth: 12.2" (31 cm). Material: Nylon

Video
Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.