location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thule Subterra TSRS-322 Mineral Spinner Black 33 L Nylon, Polycarbonate

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thule Check ‘Thule’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Subterra
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TSRS-322 Mineral
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
3203916 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0085854244046 show
Category:
Suitcases and other bags of various sizes used to carry luggage when travelling.
Luggage Check ‘Thule’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thule: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54708
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:46:56
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Thule Subterra TSRS-322 Mineral Spinner Black 33 L Nylon, Polycarbonate
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Effortless navigation with oversized rear wheels that easily glide over rough terrain and smaller, recessed front wheels that increase interior space
  • - Easy to pack more, separate clean from dirty or keep clothes in place thanks to the internal compression panel
  • - Smooth and easy transport with tough, oversized wheels and V-Tubing telescoping handles
  • - Bag design absorbs the impact of travel due to the durable exoskeleton and molded polycarbonate back panel
  • - Smooth lifting and rearranging in overhead bins with top,side and bottom grab handles
  • - Complies with carry-on requirements for most airlines
  • - Divided main compartment keeps clean-from-dirty,wet-from-dry, and work-from-play
  • - Protects contents from the elements with durable,water-resistant materials
  • - Quick access to keys, wallet and smaller items with zippered mesh pocket
  • - Built in ID card slot simplifies identification of bag
Guarantee: Limited Lifetime
Long product name Thule Subterra TSRS-322 Mineral Spinner Black 33 L Nylon, Polycarbonate :
The short editorial description of Thule Subterra TSRS-322 Mineral Spinner Black 33 L Nylon, Polycarbonate

Thule Subterra Carry On Spinner, Mineral
More>>>
Thule Subterra TSRS-322 Mineral Spinner Black 33 L Nylon, Polycarbonate:
The official marketing text of Thule Subterra TSRS-322 Mineral Spinner Black 33 L Nylon, Polycarbonate as supplied by the manufacturer

A sleek and durable carry-on spinner complete with a compression panel to maximize packing space and minimize wrinkling.

Short summary description Thule Subterra TSRS-322 Mineral Spinner Black 33 L Nylon, Polycarbonate:
This short summary of the Thule Subterra TSRS-322 Mineral Spinner Black 33 L Nylon, Polycarbonate data-sheet is auto-generated and uses the product title and the first six key specs.

Thule Subterra TSRS-322 Mineral, Spinner, Black, Mineral, 4 wheel(s), Spinner wheel, Top pocket

Long summary description Thule Subterra TSRS-322 Mineral Spinner Black 33 L Nylon, Polycarbonate:
This is an auto-generated long summary of Thule Subterra TSRS-322 Mineral Spinner Black 33 L Nylon, Polycarbonate based on the first three specs of the first five spec groups.

Thule Subterra TSRS-322 Mineral. Luggage type: Spinner, Product main color: Black, Color name: Mineral. Volume: 33 L, Luggage bag width: 9.06" (23 cm), Luggage bag depth: 13.8" (35 cm). Material: Nylon, Polycarbonate

Features
Luggage type *
Spinner
Product main color *
Black
Color name
Mineral
Wheels *
Yes
Number of wheels
4 wheel(s)
Wheel type
Spinner wheel
Carrying handle(s)
Yes
Retractable handle
Yes
Shoulder strap
No
Address tag
Yes
Exterior pockets
Top pocket
Interior pocket
Yes
Interior pocket type
Mesh pocket
Features
Interior pocket closure type
Zipper
Closure type
Zipper
Country of origin
Vietnam
Weight & dimensions
Volume
33 L
Luggage bag width
9.06" (23 cm)
Luggage bag depth
13.8" (35 cm)
Luggage bag height
21.7" (55 cm)
Luggage bag weight
7.58 lbs (3.44 kg)
Material
Material
Nylon, Polycarbonate
Logistics data
Harmonized System (HS) code
42029291
Brand Image Article code product Stock Price from
Thule Subterra TSR-336 Black Carry-on 36 L Nylon Thule Subterra TSR-336 Black Carry-on 36 L Nylon
(show image)
3203950 TSR-336 Black 0.00
(excl. VAT)
0 (incl. VAT)
Thule Subterra TSR-336 Dark Forest Carry-on Gray 36 L Nylon Thule Subterra TSR-336 Dark Forest Carry-on Gray 36 L Nylon
(show image)
3203954 TSR-336 Dark Forest 0.00
(excl. VAT)
0 (incl. VAT)
Thule Subterra TSBB-301 Mineral Carry-on Black 23 L Nylon Thule Subterra TSBB-301 Mineral Carry-on Black 23 L Nylon
(show image)
3203913 TSBB-301 Mineral 0.00
(excl. VAT)
0 (incl. VAT)
Thule Subterra TSBB-301 Ember Carry-on Red 23 L Nylon Thule Subterra TSBB-301 Ember Carry-on Red 23 L Nylon
(show image)
3203914 TSBB-301 Ember 0.00
(excl. VAT)
0 (incl. VAT)
Thule Subterra TSBB-301 Black Carry-on 23 L Nylon Thule Subterra TSBB-301 Black Carry-on 23 L Nylon
(show image)
3203912 TSBB-301 Black 0.00
(excl. VAT)
0 (incl. VAT)
Thule Subterra TSRS-322 Ember Spinner Red 33 L Nylon, Polycarbonate Thule Subterra TSRS-322 Ember Spinner Red 33 L Nylon, Polycarbonate
(show image)
3203917 TSRS-322 Ember 0.00
(excl. VAT)
0 (incl. VAT)
Thule Subterra TSRS-322 Dark Forest Spinner Black 33 L Nylon, Polycarbonate Thule Subterra TSRS-322 Dark Forest Spinner Black 33 L Nylon, Polycarbonate
(show image)
3203918 TSRS-322 Dark Forest 0.00
(excl. VAT)
0 (incl. VAT)
Thule Subterra TSRS-322 Black Spinner 33 L Nylon, Polycarbonate Thule Subterra TSRS-322 Black Spinner 33 L Nylon, Polycarbonate
(show image)
3203915 TSRS-322 Black 0.00
(excl. VAT)
0 (incl. VAT)
Thule Subterra TSRS-325 Ember Spinner Red 63 L Nylon Thule Subterra TSRS-325 Ember Spinner Red 63 L Nylon
(show image)
3203925 TSRS-325 Ember 0.00
(excl. VAT)
0 (incl. VAT)
Thule Subterra TSRS-325 Black Spinner 63 L Nylon Thule Subterra TSRS-325 Black Spinner 63 L Nylon
(show image)
3203919 TSRS-325 Black 0.00
(excl. VAT)
0 (incl. VAT)