location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SmartClick RQ111/60 shaver accessory Shaving unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SmartClick
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SmartClick RQ111/60 beard Styler accessory
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RQ111/60
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103923763
Category:
Parts used with shavers such as brushes.
Shaver Accessories Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 121478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SmartClick RQ111/60 shaver accessory Shaving unit
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Precision trimmer
  • - Easy click on, click off
  • - Click-on Styler
  • - Upgrade your shaver
  • - Beard and moustache comb
Long product name Philips SmartClick RQ111/60 shaver accessory Shaving unit :
The short editorial description of Philips SmartClick RQ111/60 shaver accessory Shaving unit

beard Styler, 5 length settings, 5-0.5 mm
More>>>
Philips SmartClick RQ111/60 shaver accessory Shaving unit:
The official marketing text of Philips SmartClick RQ111/60 shaver accessory Shaving unit as supplied by the manufacturer

Show your style
Expand your possibilities
Click-on Beard Styler complements your Philips SensoTouch or arcitec electric shaver, so you can create the style you want

Rounded tips and comb prevent skin irritation
The Click-on Beard Styler is designed to trim whiskers extremely short while still protecting your skin.

Precision trimmer to create the fine details for your style
Simply remove the comb to use the precision trimmer with a 0.5mm stubble setting.

Upgrade your shaver for more styles
The SmartClick beard styler attachment is compatible with all shaver ranges with the SmartClick system.

Clicks on and off with ease
Turn your shaver into a trimmer in 2 easy steps. 1. Lift the shaving head out of the shaver; 2. Click on the Beard Styler.

Beard and moustache comb with 5 length settings
The beard and moustache comb allows you to maintain a perfect beard up to 5mm.

Short summary description Philips SmartClick RQ111/60 shaver accessory Shaving unit:
This short summary of the Philips SmartClick RQ111/60 shaver accessory Shaving unit data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SmartClick RQ111/60, Shaving unit, Black, Philips, Shaver 9000 (S9xxx) Shaver 7000 (S7xxx) SensoTouch 3D (RQ12xx) SensoTouch 2D (RQ11xx) arcitec...

Long summary description Philips SmartClick RQ111/60 shaver accessory Shaving unit:
This is an auto-generated long summary of Philips SmartClick RQ111/60 shaver accessory Shaving unit based on the first three specs of the first five spec groups.

Philips SmartClick RQ111/60. Product type: Shaving unit, Product color: Black, Brand compatibility: Philips

Upgrade your shaver for more styles
Upgrade your shaver for more styles

The SmartClick beard styler attachment is compatible with all shaver ranges with the SmartClick system.

Beard and moustache comb with 5 length settings
Beard and moustache comb with 5 length settings

The beard and moustache comb allows you to maintain a perfect beard up to 5mm.

Clicks on and off with ease
Clicks on and off with ease

Turn your shaver into a trimmer in 2 easy steps. 1. Lift the shaving head out of the shaver; 2. Click on the Beard Styler.

Rounded tips and comb prevent skin irritation
Rounded tips and comb prevent skin irritation

The Click-on Beard Styler is designed to trim whiskers extremely short while still protecting your skin.

Precision trimmer to create the fine details for your style
Precision trimmer to create the fine details for your style

Simply remove the comb to use the precision trimmer with a 0.5mm stubble setting.

Features
Product type *
Shaving unit
Product color
Black
Brand compatibility
Philips
Features
Compatibility
Shaver 9000 (S9xxx) Shaver 7000 (S7xxx) SensoTouch 3D (RQ12xx) SensoTouch 2D (RQ11xx) arcitec (RQ10xx)
Quantity
1
Technical details
Various length settings
0.0197" (0.5 mm)
Brand Image Article code product Stock Price from
Philips Brush Philips Brush
(show image)
CRP338/01 Brush