location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Buffalo Wireless-G 125 High-Speed Keychain USB 2.0 Adapter 125 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Buffalo Check ‘Buffalo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wireless-G 125 High-Speed Keychain USB 2.0 Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WLI-U2-KG125S
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘Buffalo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Buffalo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Buffalo Wireless-G 125 High-Speed Keychain USB 2.0 Adapter 125 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - USB
  • - 125 Mbit/s
  • - Component for: PC/Laptop
Long product name Buffalo Wireless-G 125 High-Speed Keychain USB 2.0 Adapter 125 Mbit/s :
The short editorial description of Buffalo Wireless-G 125 High-Speed Keychain USB 2.0 Adapter 125 Mbit/s

Wireless-G 125 High-Speed Keychain USB 2.0 Adapter
More>>>
Buffalo Wireless-G 125 High-Speed Keychain USB 2.0 Adapter 125 Mbit/s:
The official marketing text of Buffalo Wireless-G 125 High-Speed Keychain USB 2.0 Adapter 125 Mbit/s as supplied by the manufacturer

- Portable Wireless USB Solution for Notebook or Desktop Users!

- Buffalo Wireless-G High-Speed USB 2.0 Adapter offers a sleek and convenient way to add high-speed wireless connectivity through an available USB port on your Windows PC.
- Desktop users can easily connect via the USB port without the need to open the PC case and install a PCI Card. Mobile users are offered a quick and portable way to connect without taking up a PC Card slot.
- The AirStation One-Touch Secure System (AOSS) provides a quick and easy way to create a secure wireless access on multiple platforms within minutes.
- A USB extension cable is included with this keychain adapter. Stylish design and compact size make this keychain adapter the portable wireless solution for your PC or notebook.

Short summary description Buffalo Wireless-G 125 High-Speed Keychain USB 2.0 Adapter 125 Mbit/s:
This short summary of the Buffalo Wireless-G 125 High-Speed Keychain USB 2.0 Adapter 125 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

Buffalo Wireless-G 125 High-Speed Keychain USB 2.0 Adapter, Wireless, USB, 125 Mbit/s

Long summary description Buffalo Wireless-G 125 High-Speed Keychain USB 2.0 Adapter 125 Mbit/s:
This is an auto-generated long summary of Buffalo Wireless-G 125 High-Speed Keychain USB 2.0 Adapter 125 Mbit/s based on the first three specs of the first five spec groups.

Buffalo Wireless-G 125 High-Speed Keychain USB 2.0 Adapter. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 125 Mbit/s

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
USB ports quantity
1
Network
Maximum data transfer rate *
125 Mbit/s
Design
Component for *
PC/Laptop
Weight & dimensions
Weight
0.811 oz (23 g)
Other features
Compliance industry standards
IEEE802.11g / IEEE802.11b
Dimensions (WxDxH)
4.13 x 1.1 x 0.512" (105 x 28 x 13 mm)
Supported data transfer rates
1. 2. 5.5. 11. 13. 20. 27. 40. 54. 80. 110. 125
Ports quantity
1
Link/Act LED
Yes
Channel bandwidth
2.412 MHz
Recommended operating temperature range (T-T)
5 - 55 °C
Brand Image Article code product Stock Price from
Buffalo WLI-UC-G300N 300 Mbit/s Buffalo WLI-UC-G300N 300 Mbit/s
(show image)
WLI-UC-G300N-EU WLI-UC-G300N
Buffalo Wireless-G 125* High-Speed Notebook Adapter 125 Mbit/s Buffalo Wireless-G 125* High-Speed Notebook Adapter 125 Mbit/s
(show image)
WLI-CB-G54S Wireless-G 125* High-Speed Notebook Adapter
Country Distributor
United Kingdom 1 distributor(s)