location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP FB250 3-liter Cyan Scitex Ink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FB250 3-liter Cyan Scitex Ink
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CH216A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585984497 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51394
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 Jun 2024 01:18:05
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP FB250 3-liter Cyan Scitex Ink
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - You can count on proprietary HP FB250 Scitex Inks – designed together with the HP Scitex printer – to produce high-quality, long-lasting results. Smooth colour transitions and sharp image detail impress even your most demanding customers.
  • - Increase productivity and take the hassle out of printing across a wide range of applications. HP FB250 Scitex Inks provide optimum adhesion, flexibility, and consistent results across a wide range of media, without interrupting the workflow.
  • - Original HP supplies, with intelligent technology and HP Scitex printers are designed and tested together to ensure high-quality results and trouble-free operation. Easy, low-maintenance printing helps you maximize productivity and profitability.
  • - Ideal for customers who produce high quality POP/POS, tradeshow, and event signage.
  • - What's in the box: 3-liter ink
Guarantee: This product has a limited warranty. The ink is warranted through the "Do Not Use After" date.
Long product name HP FB250 3-liter Cyan Scitex Ink :
The short editorial description of HP FB250 3-liter Cyan Scitex Ink

HP FB250 3-liter Cyan Scitex Ink
More>>>
HP FB250 3-liter Cyan Scitex Ink:
The official marketing text of HP FB250 3-liter Cyan Scitex Ink as supplied by the manufacturer




Short summary description HP FB250 3-liter Cyan Scitex Ink:
This short summary of the HP FB250 3-liter Cyan Scitex Ink data-sheet is auto-generated and uses the product title and the first six key specs.

HP FB250 3-liter Cyan Scitex Ink, Cyan, Pigment-based ink, 3000 ml, 1 pc(s)

Long summary description HP FB250 3-liter Cyan Scitex Ink:
This is an auto-generated long summary of HP FB250 3-liter Cyan Scitex Ink based on the first three specs of the first five spec groups.

HP FB250 3-liter Cyan Scitex Ink. Colour ink type: Pigment-based ink, Color ink volume: 3000 ml, Printing colors: Cyan, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
HP Scitex FB950, FB500, FB700
Quantity per pack *
1 pc(s)
Color ink volume
3000 ml
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Cyan
Brand compatibility *
HP
OEM code
CH216A
Country of origin
United States
Quantity per box
1 pc(s)
HP segment
Enterprise
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operational conditions
Storage temperature (T-T)
10 - 30 °C
Operating temperature (T-T)
20 - 30 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
7.36" (187 mm)
Depth
7.2" (183 mm)
Height
9.13" (232 mm)
Package width
7.36" (187 mm)
Package depth
7.2" (183 mm)
Package height
9.13" (232 mm)
Package weight
7.76 lbs (3.52 kg)
Package type
Box
Technical details
Box contents
3-liter ink
Country Distributor
Nederland 3 distributor(s)
Portugal 1 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Switzerland 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Deutschland 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
United Arab Emirates 2 distributor(s)
Polska 1 distributor(s)
Czech Republic 1 distributor(s)