location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 85L toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
85L
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CE285L show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8881824330892 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34052
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:48:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 85L toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - Black toner page yield: 700 pages
  • - Laser printing
  • - 1 pc(s)
Guarantee: This HP product is warranted to be free from defects in materials and workmanshipThis HP product is warranted to be free from defects in materials and workmanship. Thisdoes not apply to products that (a) have been refilled, refurbished, remanufactured or tampered with in any way, (b) experience problems resulting from misuse, improper storage, or operation outside of the published environmental specifications for the printer product or (c) exhibit wear from ordinary use. To obtainservice, please return the product to place of purchase (with a written description of the problem and print samples) or contact HP customer support. At HP’s option, HP will either replace products that prove to be defective or refund your purchase price. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANT Y IS EXCLUSIVE AND NO OTHEROR CONDITION, WHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HP SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITIONS OF MERCHANTABILITY, SATISFACTORY QUALITY, AND FITNESS FOR A PARTICULAR PURPOSE. TO THE EXTENT ALLOWED BY LOCAL LAW, IN NO EVENT WILL HP OR ITS SUPPLIERS BE LIABLE FOR DIRECT, SPECIAL, INCIDENTAL, CONSEQUENTIAL (INCLUDING LOST PROFIT OR DATA), OR OTHER DAMAGE, WHETHER BASED IN CONTRACT, TORT, OR OTHERWISE. THETERMS CONTAINED IN THIS STATEMENT, EXCEPT TO THE EXTENT LAWFULLY PERMITTED, DO NOT EXCLUDE, RESTRICT OR MODIFY AND ARE IN ADDITION TO THE MANDATORY STATUTORY RIGHTS APPLICABLE TO THE SALE OF THIS PRODUCT TO YOU.
Long product name HP 85L toner cartridge 1 pc(s) Original Black :
The short editorial description of HP 85L toner cartridge 1 pc(s) Original Black

HP 85L Economy Black Original LaserJet Toner Cartridge with Smart Printing Technology
More>>>
HP 85L toner cartridge 1 pc(s) Original Black:
The official marketing text of HP 85L toner cartridge 1 pc(s) Original Black as supplied by the manufacturer






Short summary description HP 85L toner cartridge 1 pc(s) Original Black:
This short summary of the HP 85L toner cartridge 1 pc(s) Original Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 85L, 700 pages, Black, 1 pc(s)

Long summary description HP 85L toner cartridge 1 pc(s) Original Black:
This is an auto-generated long summary of HP 85L toner cartridge 1 pc(s) Original Black based on the first three specs of the first five spec groups.

HP 85L. Black toner page yield: 700 pages, Printing colors: Black, Quantity per pack: 1 pc(s)

Features
Compatibility *
HP LaserJet Pro M1132/M1212/M1217/P1102
Quantity per pack *
1 pc(s)
Black toner page yield *
700 pages
Type *
Original
Printing colors *
Black
Brand compatibility *
HP
OEM code
CE285L
Features
Quantity per box
1 pc(s)
Operational conditions
Storage temperature (T-T)
-20 - 40 °C
Packaging data
Package type
Box
Other features
Print technology
Laser printing
Country Distributor
Polska 2 distributor(s)
Deutschland 1 distributor(s)