location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 363XL ink cartridge 1 pc(s) Original High (XL) Yield Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
363XL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C8719EE show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0735029211990 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 103459
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Jul 2023 00:48:13
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 363XL ink cartridge 1 pc(s) Original High (XL) Yield Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Black
  • - High (XL) Yield
  • - Black ink page yield: 1120 pages
  • - Black ink cartridges quantity: 1
  • - Brand compatibility: HP
  • - 1 pc(s)
Guarantee: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theWarranty standard statement: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of theThispertains to the product when used in its designated HP or authorized OEM printing device. HP will, at HP’s option, either refund the purchase price or replace products that prove to be defective. Visit the HP online support web site http:///support for a list of support phone numbers and conditions or return to your point of purchase.
Long product name HP 363XL ink cartridge 1 pc(s) Original High (XL) Yield Black :
The short editorial description of HP 363XL ink cartridge 1 pc(s) Original High (XL) Yield Black

HP 363XL High Yield Black Original Ink Cartridge
More>>>
HP 363XL ink cartridge 1 pc(s) Original High (XL) Yield Black:
The official marketing text of HP 363XL ink cartridge 1 pc(s) Original High (XL) Yield Black as supplied by the manufacturer

Home printer users who use ink cartridges for a versatile inkjet printer that can reliably handle different types of printing projects and high volume colour photo printing. Includes scrapbookers and other hobbyists; individuals with home offices.
Original HP inks provide vivid, consistent colour for true-to-life photos and crisp, laser-quality documents. The inks are formulated to resist fading, smudging & bleeding – and are specially designed for use in your HP printer.

Short summary description HP 363XL ink cartridge 1 pc(s) Original High (XL) Yield Black:
This short summary of the HP 363XL ink cartridge 1 pc(s) Original High (XL) Yield Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 363XL, High (XL) Yield, Black, Pigment-based ink, 1 pc(s), 1120 pages

Long summary description HP 363XL ink cartridge 1 pc(s) Original High (XL) Yield Black:
This is an auto-generated long summary of HP 363XL ink cartridge 1 pc(s) Original High (XL) Yield Black based on the first three specs of the first five spec groups.

HP 363XL. Cartridge capacity: High (XL) Yield, Black ink type: Pigment-based ink, Printing colors: Black, Quantity per pack: 1 pc(s), Black ink page yield: 1120 pages

Features
Black ink type
Pigment-based ink
Compatibility *
HP DeskJet F2180/F380/F4180, HP PhotoSmart 2613/3210/3310/C4180/C4280/C5180/C5280/C6180/C6280/C7180/C7280/C8180/D6160/D7160/D7260/D7360/D7460, HP PSC 1216/1315/1410/1613/2175/2355/720/760
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink page yield *
1120 pages
Type *
Original
Cartridge capacity
High (XL) Yield
Ink type
Pigment-based ink
Printing colors *
Black
Brand compatibility *
HP
OEM code
C8719EE
Features
Country of origin
Singapore
Quantity per box
1 pc(s)
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-40 - 70 °C
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width
4.41" (112 mm)
Depth
1.73" (44 mm)
Height
5.51" (140 mm)
Weight
1.76 oz (50 g)
Package width
5.51" (140 mm)
Package depth
4.41" (112 mm)
Package height
1.73" (44 mm)
Package weight
2.47 oz (70 g)
Brand Image Article code product Stock Price from
MM 10035UK ink cartridge 1 pc(s) High (XL) Yield Yellow MM 10035UK ink cartridge 1 pc(s) High (XL) Yield Yellow
(show image)
10035UK 10035UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10034UK ink cartridge 1 pc(s) High (XL) Yield Magenta MM 10034UK ink cartridge 1 pc(s) High (XL) Yield Magenta
(show image)
10034UK 10034UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10033UK ink cartridge 1 pc(s) High (XL) Yield Cyan MM 10033UK ink cartridge 1 pc(s) High (XL) Yield Cyan
(show image)
10033UK 10033UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 10032UK ink cartridge High (XL) Yield Black MM 10032UK ink cartridge High (XL) Yield Black
(show image)
10032UK 10032UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Inkjet Cartridge - Replaces HP No.363 (C8773EE) ink cartridge 1 pc(s) High (XL) Yield MM Yellow Inkjet Cartridge - Replaces HP No.363 (C8773EE) ink cartridge 1 pc(s) High (XL) Yield
(show image)
10035DK Yellow Inkjet Cartridge - Replaces HP No.363 (C8773EE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Inkjet Cartridge - Replaces HP No.363 (C8772EE) ink cartridge 1 pc(s) High (XL) Yield MM Magenta Inkjet Cartridge - Replaces HP No.363 (C8772EE) ink cartridge 1 pc(s) High (XL) Yield
(show image)
10034DK Magenta Inkjet Cartridge - Replaces HP No.363 (C8772EE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Inkjet Cartridge - Replaces HP No.363 (C8771EE) ink cartridge 1 pc(s) High (XL) Yield MM Cyan Inkjet Cartridge - Replaces HP No.363 (C8771EE) ink cartridge 1 pc(s) High (XL) Yield
(show image)
10033DK Cyan Inkjet Cartridge - Replaces HP No.363 (C8771EE) 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Inkjet Cartridge - Replaces HP No.363XL (C8719EE) ink cartridge High (XL) Yield MM Black Inkjet Cartridge - Replaces HP No.363XL (C8719EE) ink cartridge High (XL) Yield
(show image)
10032DK Black Inkjet Cartridge - Replaces HP No.363XL (C8719EE) 0.00
(excl. VAT)
0 (incl. VAT)
Wecare

Wecare WEC4500 ink cartridge 1 pc(s) Black
(show image)
WEC4500 WEC4500 0.00
(excl. VAT)
0 (incl. VAT)
Pelikan

Pelikan H22 ink cartridge 1 pc(s) High (XL) Yield Black
(show image)
358004 1 Cartridge 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Polska 2 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)