location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 727 ink cartridge 1 pc(s) Original Matte black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
727
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C1Q11A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4053162336124 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92510
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2021 09:24:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP 727 ink cartridge 1 pc(s) Original Matte black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original
  • - Printing colors: Matte black
  • - Brand compatibility: HP
  • - 1 pc(s)
Guarantee: Until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first.Each HP ink cartridge, printhead, and related supply is warranted to be free from defects in materials and workmanship during the period of theThispertains to any HP ink cartridge or printhead when used in its designated HP or authorized original equipment manufacturer (OEM) printing device. See the product manual for the printer to determine the correct ink cartridge, printhead, or related supply selection. Thisdoes not cover HP ink products that have been refilled, remanufactured, refurbished, misused, or tampered with. The coverage lasts until the “Warranty Ends” date has been reached or the warranted usage limit has been reached, whichever occurs first. TO THE EXTENT ALLOWED BY LOCAL LAW, THE ABOVE WARRANTIES ARE EXCLUSIVE AND NO OTHERWHETHER WRITTEN OR ORAL, IS EXPRESSED OR IMPLIED AND HEWLETT-PACKARD SPECIFICALLY DISCLAIMS ANY IMPLIED WARRANTIES OR CONDITION OF MERCHANTABILITY, FITNESS FOR A PARTICULAR PURPOSE, OR SATISFACTORY QUALITY. TO THE EXTENT ALLOWED BY LOCAL LAW, THE REMEDIES IN THIS WARRANTY STATEMENT ARE YOUR SOLE AND EXCLUSIVE REMEDIES. IN NO EVENT SHALL HEWLETT-PACKARD BE LIABLE FOR ANY INCIDENTAL, DIRECT, CONSEQUENTIAL, SPECIAL, OR INDIRECT DAMAGES, OR LOST PROFITS FROM ANY BREACH OF THIS WARRANTY OR OTHERWISE. SOME COUNTRIES, STATES OR PROVINCES DO NOT ALLOW THE EXCLUSION OR LIMITATION OF INCIDENTAL OR CONSEQUENTIAL DAMAGES, SO THE ABOVE LIMITATION OR EXCLUSION MAY NOT APPLY TO YOU.
Long product name HP 727 ink cartridge 1 pc(s) Original Matte black :
The short editorial description of HP 727 ink cartridge 1 pc(s) Original Matte black

HP 727 69-ml Matte Black Designjet Ink Cartridge
More>>>
HP 727 ink cartridge 1 pc(s) Original Matte black:
The official marketing text of HP 727 ink cartridge 1 pc(s) Original Matte black as supplied by the manufacturer




Short summary description HP 727 ink cartridge 1 pc(s) Original Matte black:
This short summary of the HP 727 ink cartridge 1 pc(s) Original Matte black data-sheet is auto-generated and uses the product title and the first six key specs.

HP 727, Matte black, Pigment-based ink, 69 ml, 1 pc(s)

Long summary description HP 727 ink cartridge 1 pc(s) Original Matte black:
This is an auto-generated long summary of HP 727 ink cartridge 1 pc(s) Original Matte black based on the first three specs of the first five spec groups.

HP 727. Colour ink type: Pigment-based ink, Black ink volume: 69 ml, Printing colors: Matte black, Quantity per pack: 1 pc(s)

Features
Colour ink type
Pigment-based ink
Compatibility *
HP DesignJet T920 ePrinter series, HP DesignJet T1500 ePrinter series, HP DesignJet T2500 e-MFP series
Quantity per pack *
1 pc(s)
Black ink volume
69 ml
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Matte black
Brand compatibility *
HP
OEM code
C1Q11A
Country of origin
Singapore
Operational conditions
Storage temperature (T-T)
-25 - 55 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
4.92" (125 mm)
Depth
5.55" (141 mm)
Height
1.54" (39 mm)
Weight
4.59 oz (130 g)
Packaging data
Package depth
4.92" (125 mm)
Package height
5.55" (141 mm)
Package weight
1.38 oz (39 g)
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
United Kingdom 1 distributor(s)