location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 11 Magenta Original Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11 Magenta Original Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4837A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4005922017033 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 302145
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 12:49:34
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 15 Nov 2022
Product end of life date
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 11 Magenta Original Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Original HP 11 Ink Cartridges deliver legendary HP print quality.
  • - Depend on Original HP 11 Ink Cartridges designed specifically for your HP printer.
  • - HP 11 ink cartridges work with: HP Business Inkjet 1000, 1100, 1200, 2300, 2600, 2800; HP DesignJet 100plus, 110plus Printer , 111; HP OfficeJet 9110, 9120, 9130; HP OfficeJet Pro K850
  • - 1 Magenta (~2,000 pages)
  • - Tested Original HP ink cartridges printed more than 2X the pages, on average, than non-HP.
  • - Quality prints you can take pride in
  • - Fast drying inks mean greater smudge-resistance.
  • - For business professionals in connected workgroup and stand-alone environments with the need for colour printing, as well as graphics designers, advertising agencies and technical professionals specialising in AEC, mechanical design and GIS.
  • - What's in the box: Ink cartridge
Guarantee: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP 11 Magenta Original Ink Cartridge :
The short editorial description of HP 11 Magenta Original Ink Cartridge

HP 11 Magenta Ink Cartridge
More>>>
HP 11 Magenta Original Ink Cartridge:
The official marketing text of HP 11 Magenta Original Ink Cartridge as supplied by the manufacturer






Short summary description HP 11 Magenta Original Ink Cartridge:
This short summary of the HP 11 Magenta Original Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 11 Magenta Original Ink Cartridge, Standard Yield, Magenta, Dye-based ink, 28 ml, 1 pc(s), 2000 pages

Long summary description HP 11 Magenta Original Ink Cartridge:
This is an auto-generated long summary of HP 11 Magenta Original Ink Cartridge based on the first three specs of the first five spec groups.

HP 11 Magenta Original Ink Cartridge. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Color ink page yield: 2000 pages, Color ink volume: 28 ml, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Print technology
Inkjet printing
BCP bubble graphic color
Magenta
Compatibility *
HP BUSINESS INKJET 1000/1100/1200/2300/2600/2800, HP DESIGNJET 100/110/111/120/20/50, HP OfficeJet 9110/9130, HP OfficeJet Pro K850
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
28 ml
Color ink page yield *
2000 pages
Type *
Original
Cartridge capacity
Standard Yield
Ink type
Pigment-based ink
Printing colors *
Magenta
Brand compatibility *
HP
OEM code
C4837A
Country of origin
Singapore
Quantity per box
1 pc(s)
HP segment
Business
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width
4.6" (116.8 mm)
Depth
1.04" (26.4 mm)
Height
6.2" (157.5 mm)
Weight
2.26 oz (64 g)
Package width
4.6" (116.8 mm)
Package depth
1.04" (26.4 mm)
Package height
6.2" (157.5 mm)
Package weight
3.53 oz (100 g)
Package type
Box
Technical details
Box contents
Ink cartridge
Logistics data
Number of cartons per pallet
50 pc(s)
Pallet weight
16 oz (454.1 g)
Products per larger master (outer) case
50 pc(s)
Larger master (outer) case gross weight
0.173 oz (4.9 g)
Harmonized System (HS) code
84439990
Other features
Pallet dimensions (W x D x H)
40 x 48 x 76" (1016 x 1219.2 x 1930.4 mm)
Stacking number for pallet
1 pc(s)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Sverige 3 distributor(s)
Polska 2 distributor(s)
México 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
United States 2 distributor(s)
Suomi 2 distributor(s)
United Kingdom 3 distributor(s)
Switzerland 1 distributor(s)
Nederland 1 distributor(s)
Singapore 1 distributor(s)