- - Windows 10 Pro 64-bit
- - Intel UHD Graphics 630
- - Intel Core i3-9100T (3.1 GHz)
- - 8 GB DDR4-SDRAM, 256 GB SSD
Intel Core i3-9100T (3.1 GHz), 8 GB DDR4-SDRAM, 256 GB SSD, Intel UHD Graphics 630, LAN, WLAN, Bluetooth, Windows 10 Pro 64-bit
The compact PC that makes a big impact
The ThinkCentre M720 Tiny gives most desktops a run for their money but won't clutter your desk. Powered by Intel® 8th Gen processors with next-gen memory and storage, it’s fast, responsive, and versatile. Tiny in name but not on performance, this compact PC boasts enhanced security, reliability, and energy efficiency, too.
Lenovo ThinkCentre M720q, 3.1 GHz, Intel® Core™ i3, i3-9100T, 8 GB, 256 GB, Windows 10 Pro
Lenovo ThinkCentre M720q. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i3, Processor model: i3-9100T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Chassis type: Mini PC. Product type: Mini PC. Product color: Black