location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP HPC4812A print head Thermal inkjet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HPC4812A
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C4812A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886988572360 show
Category:
These are part of inkjet printers, which prints ink onto paper. They are fixed heads, which are built into the printer, or disposable heads, which are built into the disposable ink carttridges.
Print Heads Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 731628
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 12:48:29
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP HPC4812A print head Thermal inkjet
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Print technology: Thermal inkjet
  • - Printing colors: Magenta
  • - OEM code: C4812A
  • - Country of origin: Singapore
  • - 1 pc(s)
Guarantee: HP’s inkjet print cartridges, ink cartridges and printheads are warranted to be free from defects in materials and workmanship during the period of the warranty.
Long product name HP HPC4812A print head Thermal inkjet :
The short editorial description of HP HPC4812A print head Thermal inkjet

HP 11 Magenta Printhead
More>>>
HP HPC4812A print head Thermal inkjet:
The official marketing text of HP HPC4812A print head Thermal inkjet as supplied by the manufacturer






Short summary description HP HPC4812A print head Thermal inkjet:
This short summary of the HP HPC4812A print head Thermal inkjet data-sheet is auto-generated and uses the product title and the first six key specs.

HP HPC4812A, HP Business Inkjet 1000, 1200, 2200, 2230, 2250, 2280, 2600 and 2800 Printer series, HP Designjet..., Thermal inkjet, Magenta, C4812A, Singapore, 4.33" (110 mm)

Long summary description HP HPC4812A print head Thermal inkjet:
This is an auto-generated long summary of HP HPC4812A print head Thermal inkjet based on the first three specs of the first five spec groups.

HP HPC4812A. Compatibility: HP Business Inkjet 1000, 1200, 2200, 2230, 2250, 2280, 2600 and 2800 Printer series, HP Designjet..., Print technology: Thermal inkjet, Printing colors: Magenta. Width: 4.33" (110 mm), Depth: 1.02" (25.9 mm), Height: 5.83" (148.1 mm). Package width: 4.33" (110 mm), Package depth: 1.02" (25.9 mm), Package height: 5.83" (148.1 mm). Number of cartons per pallet: 54 pc(s), Quantity per pallet: 2700 pc(s), Number of layers per pallet: 6 pc(s). Quantity per box: 1 pc(s)

Performance
Compatibility *
HP Business Inkjet 1000, 1200, 2200, 2230, 2250, 2280, 2600 and 2800 Printer series, HP Designjet 500, 500PS, 510, 800, and 800PS, 10ps, 20ps, 50 ps, 70 and 120 Printers, HP Color Inkjet cp1700 Printer, and HP Designjet Copier cc800ps, and HP Officejet Pro K850 Color Printer series
Print technology
Thermal inkjet
Printing colors
Magenta
OEM code
C4812A
Country of origin
Singapore
Weight & dimensions
Width
4.33" (110 mm)
Depth
1.02" (25.9 mm)
Height
5.83" (148.1 mm)
Packaging data
Package width
4.33" (110 mm)
Package depth
1.02" (25.9 mm)
Package height
5.83" (148.1 mm)
Packaging data
Package weight
1.76 oz (50 g)
Logistics data
Number of cartons per pallet
54 pc(s)
Pallet dimensions (W x D x H)
40 x 48 x 41.6" (1016 x 1219.2 x 1055.9 mm)
Quantity per pallet
2700 pc(s)
Stacking number for pallet
1 pc(s)
Number of layers per pallet
6 pc(s)
Pallet weight
6.12 oz (173.6 g)
Quantity per master (outer) case
50 pc(s)
Master (outer) case weight
0.1 oz (2.84 g)
Quantity per pack
1 pc(s)
Harmonized System (HS) code
84439990
Technical details
Box contents
Printhead
Other features
Quantity per box
1 pc(s)
Brand Image Article code product Stock Price from
HP C7769-69376 print head Inkjet HP C7769-69376 print head Inkjet
(show image)
C7769-69376 C7769-69376 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 2 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 3 distributor(s)
United Kingdom 5 distributor(s)
Polska 2 distributor(s)
México 1 distributor(s)
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Switzerland 1 distributor(s)
United Arab Emirates 2 distributor(s)
Nederland 1 distributor(s)
Singapore 1 distributor(s)