location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 90 400-ml Magenta DesignJet Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90 400-ml Magenta DesignJet Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C5063A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0807027517807 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 185478
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Aug 2024 09:42:32
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 90 400-ml Magenta DesignJet Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Medium and large workgroups doing technical large format printing - architectural, engineering and construction companies, public sector. Print service providers, repro houses, retail, newspapers.
  • - What's in the box: Ink cartridge
Guarantee: This product has a limited warranty.
Long product name HP 90 400-ml Magenta DesignJet Ink Cartridge :
The short editorial description of HP 90 400-ml Magenta DesignJet Ink Cartridge

HP 90 400-ml Magenta Ink Cartridge
More>>>
HP 90 400-ml Magenta DesignJet Ink Cartridge:
The official marketing text of HP 90 400-ml Magenta DesignJet Ink Cartridge as supplied by the manufacturer






Short summary description HP 90 400-ml Magenta DesignJet Ink Cartridge:
This short summary of the HP 90 400-ml Magenta DesignJet Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 90 400-ml Magenta DesignJet Ink Cartridge, Magenta, Dye-based ink, 400 ml, 1 pc(s)

Long summary description HP 90 400-ml Magenta DesignJet Ink Cartridge:
This is an auto-generated long summary of HP 90 400-ml Magenta DesignJet Ink Cartridge based on the first three specs of the first five spec groups.

HP 90 400-ml Magenta DesignJet Ink Cartridge. Colour ink type: Dye-based ink, Color ink volume: 400 ml, Printing colors: Magenta, Quantity per pack: 1 pc(s)

Features
Colour ink type
Dye-based ink
Compatibility *
HP Designjet 4000, 4500
Quantity per pack *
1 pc(s)
Color ink cartridges quantity
1
Color ink volume
400 ml
Type *
Original
Ink type
Dye-based ink
Printing colors *
Magenta
Brand compatibility *
HP
OEM code
C5063A
Country of origin
Singapore
Recycled material percentage
30%
HP segment
Business
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
15 - 90%
Weight & dimensions
Width
8" (203.2 mm)
Depth
2.5" (63.5 mm)
Weight & dimensions
Height
4.75" (120.7 mm)
Weight
20.1 oz (570 g)
Package width
8" (203.2 mm)
Package depth
2.52" (64 mm)
Package height
2.5" (63.5 mm)
Package weight
22.6 oz (640 g)
Technical details
Box contents
Ink cartridge
Logistics data
Quantity per pallet
800 pc(s)
Number of cartons per pallet
80 pc(s)
Number of layers per pallet
5 pc(s)
Number of cartons per pallet layer
16 pc(s)
Pallet weight
19.7 oz (557.4 g)
Products per larger master (outer) case
10 pc(s)
Larger master (outer) case gross weight
0.239 oz (6.78 g)
Harmonized System (HS) code
84439990
Other features
Pallet dimensions (W x D x H)
48 x 40 x 55" (1219 x 1016 x 1397 mm)
Pallet size (EU)
48 x 40 x 55" (1219 x 1016 x 1397 mm)
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 2 distributor(s)
Polska 2 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Deutschland 1 distributor(s)
Norway 1 distributor(s)
Suomi 1 distributor(s)
Australia 2 distributor(s)
United Arab Emirates 2 distributor(s)