location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 70 130-ml Matte Black DesignJet Ink Cartridge

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
70 130-ml Matte Black DesignJet Ink Cartridge
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9448A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8827805286598 show
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 227851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Aug 2024 01:45:32
The date of the most recent change of the data-sheet in Icecat's system
CE Marking (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 70 130-ml Matte Black DesignJet Ink Cartridge
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Avoid waste and rework that can cost time and money. Original HP Photo Inks are designed and tested with the printer and our broad media portfolio for consistent, hassle-free printing. Original HP ink cartridge 2-packs offer savings and convenience.
  • - Simple, problem-free printing. Built-in intelligent technology makes adjustments for colour accuracy and consistency, enables convenient supplies reordering[1]. Original HP Photo Ink and HP media allow quick colour stability for fast print reviews.
  • - Innovative Original HP Photo Ink technology delivers an unmatched combination of outstanding image quality and over 200 years print permanence on a range of HP media[2]. You also get a wide colour gamut, rich black density and true grey neutrality.
  • - Ideal for professional photographers and graphic designers who want to produce museum-quality fine-art and photography prints, proofs and full-colour reproductions with long-lasting image stability.
Guarantee: Until the ink is depleted or until the end of warranty date, which ever occurs first. For details see www.hp.com/support/inkjet_warranty.
Long product name HP 70 130-ml Matte Black DesignJet Ink Cartridge :
The short editorial description of HP 70 130-ml Matte Black DesignJet Ink Cartridge

HP 70 130-ml Matte Black Ink Cartridge with Vivera Ink
More>>>
HP 70 130-ml Matte Black DesignJet Ink Cartridge:
The official marketing text of HP 70 130-ml Matte Black DesignJet Ink Cartridge as supplied by the manufacturer




Short summary description HP 70 130-ml Matte Black DesignJet Ink Cartridge:
This short summary of the HP 70 130-ml Matte Black DesignJet Ink Cartridge data-sheet is auto-generated and uses the product title and the first six key specs.

HP 70 130-ml Matte Black DesignJet Ink Cartridge, Matte black, Pigment-based ink, Pigment-based ink, 130 ml, 1 pc(s)

Long summary description HP 70 130-ml Matte Black DesignJet Ink Cartridge:
This is an auto-generated long summary of HP 70 130-ml Matte Black DesignJet Ink Cartridge based on the first three specs of the first five spec groups.

HP 70 130-ml Matte Black DesignJet Ink Cartridge. Colour ink type: Pigment-based ink, Black ink type: Pigment-based ink, Black ink volume: 130 ml, Printing colors: Matte black, Quantity per pack: 1 pc(s)

Features
Black ink type
Pigment-based ink
Colour ink type
Pigment-based ink
Compatibility *
HP DesignJet Z2100, Z3100, Z3200 Photo Printer series, HP DesignJet Z5200 PostScript Printer
Quantity per pack *
1 pc(s)
Black ink cartridges quantity
1
Black ink volume
130 ml
Type *
Original
Ink type
Pigment-based ink
Printing colors *
Matte black
Brand compatibility *
HP
Country of origin
Singapore
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
15 - 35 °C
Operating temperature (T-T)
15 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
1.57" (40 mm)
Depth
7.95" (202 mm)
Height
5.08" (129 mm)
Weight
6.7 oz (190 g)
Weight & dimensions
Package width
7.95" (202 mm)
Package depth
1.57" (40 mm)
Package height
5.08" (129 mm)
Package weight
8.11 oz (230 g)
Technical details
Maximum number of stacking cartons
6 pc(s)
Logistics data
Quantity per pallet
1680 pc(s)
Number of cartons per pallet
84 pc(s)
Number of layers per pallet
6 pc(s)
Number of cartons per pallet layer
14 pc(s)
Pallet weight
15.4 oz (436 g)
Quantity per master (outer) case
20 pc(s)
Master (outer) case weight
0.173 oz (4.9 g)
Products per larger master (outer) case
20 pc(s)
Larger master (outer) case gross weight
0.173 oz (4.9 g)
Harmonized System (HS) code
84439990
Other features
Pallet dimensions (W x D x H)
48 x 40 x 59.1" (1219 x 1016 x 1500 mm)
Pallet size (EU)
48 x 40 x 59.1" (1219 x 1016 x 1500 mm)
Country Distributor
Nederland 4 distributor(s)
Portugal 2 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
Polska 2 distributor(s)
Switzerland 2 distributor(s)
México 3 distributor(s)
United Kingdom 7 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Norway 1 distributor(s)
United States 3 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
Worldwide 1 distributor(s)
Österreich 1 distributor(s)
United Arab Emirates 2 distributor(s)
New Zealand 1 distributor(s)