location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus CN600 backpack Black Nylon, Polyester

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CN600
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CN600EU show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5024442932205 show
Category:
Carry your notebook safely and comfortably in one of these backpacks!
Backpacks Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 543787
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jul 2023 14:56:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Targus CN600 backpack Black Nylon, Polyester
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Removable padded notebook compartment for screens up to 15.6"
  • - Hard wearing nylon exterior with large zippers
  • - Adjustable fasteners on each side of the backpack ensuring improved comfort
  • - Internal divider for work papers for your day out of the office
  • - Side mesh pockets
Guarantee: Limited Lifetime
Long product name Targus CN600 backpack Black Nylon, Polyester :
The short editorial description of Targus CN600 backpack Black Nylon, Polyester

Classic, 15.6", 20 L, 387 x 25 x 265 mm, 310 x 175 x 470 mm, 880 g
More>>>
Targus CN600 backpack Black Nylon, Polyester:
The official marketing text of Targus CN600 backpack Black Nylon, Polyester as supplied by the manufacturer

This Backpack appeals to today’s mobile professionals with an active lifestyle and a more casual work environment. Combining convenience and comfort with attractive design, it offers efficient storage for your notebook computer and mobile accessories. The removable notebook compartment (fits 15.4 - 16 inch laptops) is fully cushioned and has a security fastener ensuring your notebook stays firmly in place. Functional solution at the best price.

Short summary description Targus CN600 backpack Black Nylon, Polyester:
This short summary of the Targus CN600 backpack Black Nylon, Polyester data-sheet is auto-generated and uses the product title and the first six key specs.

Targus CN600, City, Unisex, 16", Notebook compartment, Nylon, Polyester

Long summary description Targus CN600 backpack Black Nylon, Polyester:
This is an auto-generated long summary of Targus CN600 backpack Black Nylon, Polyester based on the first three specs of the first five spec groups.

Targus CN600. Product main color: Black, Style: City, Coloration: Monochromatic. Width: 6.75" (171.5 mm), Depth: 12.2" (310 mm), Height: 18.9" (480 mm). Package width: 14.2" (360 mm), Package depth: 4.33" (110 mm), Package height: 18.9" (480 mm). Material: Nylon, Polyester. Quantity per pallet: 85 pc(s), Master (outer) case width: 16.3" (415 mm), Master (outer) case length: 19.7" (500 mm)

Features
Product main color *
Black
Style
City
Coloration
Monochromatic
Recommended gender
Unisex
Notebook compartment
Yes
Tablet compartment
Yes
Minimum screen size
15.4"
Maximum screen size
16"
Exterior pockets
Front pocket, Side pocket
Zipper pocket(s)
Yes
Handle(s)
Yes
Carrying handle(s)
Yes
Closure type
Zipper
Country of origin
CHN
Weight & dimensions
Width *
6.75" (171.5 mm)
Depth *
12.2" (310 mm)
Height *
18.9" (480 mm)
Weight
30 oz (850 g)
Weight & dimensions
Volume
20 L
Notebook compartment dimensions (W x D x H)
10.4 x 0.984 x 15.2" (265 x 25 x 387 mm)
Packaging data
Package width
14.2" (360 mm)
Package depth
4.33" (110 mm)
Package height
18.9" (480 mm)
Package weight
33.2 oz (940 g)
Material
Material *
Nylon, Polyester
Logistics data
Quantity per pallet
85 pc(s)
Harmonized System (HS) code
42029291
Master (outer) case width
16.3" (415 mm)
Master (outer) case length
19.7" (500 mm)
Master (outer) case height
14.2" (360 mm)
Master (outer) case weight
13.2 lbs (5.98 kg)
Quantity per master (outer) case
5 pc(s)
Country Distributor
United Kingdom 1 distributor(s)