location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

THQ Up PC, Mac

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
THQ Check ‘THQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Up
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4005209121057
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘THQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by THQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24041
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points THQ Up PC, Mac
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC, Mac
  • - Game genre: Action, Adventure
  • - Developer: Asobo Studios
  • - ESRB rating: E (Everyone)
Long product name THQ Up PC, Mac :
The short editorial description of THQ Up PC, Mac

Up, PC/Mac, Action/Adventure
More>>>
Short summary description THQ Up PC, Mac:
This short summary of the THQ Up PC, Mac data-sheet is auto-generated and uses the product title and the first six key specs.

THQ Up, PC, Mac, E (Everyone)

Long summary description THQ Up PC, Mac:
This is an auto-generated long summary of THQ Up PC, Mac based on the first three specs of the first five spec groups.

THQ Up. Platform: PC, Mac, ESRB rating: E (Everyone), Developer: Asobo Studios

Source Testseek summary Average rating
Reviews
Updated:
2012-01-25 06:59:03
Uk has collected 5 expert reviews for THQ Up PC, Mac and the average expert rating is 57 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
57%
Source Review comments Score
gadgetspeak.com
Updated:
2012-01-25 06:59:03
Robots, a flying house and cartoon graphics all come together in a couple of games developed from two popular films...
44%
Brand Image Article code product Stock Price from
THQ

THQ Metro 2033 Spanish Xbox 360
(show image)
0547 Metro 2033 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Metro 2033 PC
(show image)
0707 Metro 2033 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Warhammer 40,000: Dawn of War II PC
(show image)
09131889 Warhammer 40,000: Dawn of War II 0.00
(excl. VAT)
0 (incl. VAT)
THQ

THQ Warhammer 40,000: Dawn of War II – Chaos Rising PC
(show image)
09131186 Warhammer 40,000: Dawn of War II – Chaos Rising 0.00
(excl. VAT)
0 (incl. VAT)