location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 190B4CS computer monitor 19" 1280 x 1024 pixels Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
190B4CS
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
190B4CS/20 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895785068 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92475
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:34:57
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 190B4CS computer monitor 19" 1280 x 1024 pixels Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 19"
  • - 1280 x 1024 pixels
  • - 25 ms 250 cd/m² 500:1
  • - 40 W
Long product name Philips 190B4CS computer monitor 19" 1280 x 1024 pixels Silver :
The short editorial description of Philips 190B4CS computer monitor 19" 1280 x 1024 pixels Silver

19" TFT LCD SXGA monitor
More>>>
Philips 190B4CS computer monitor 19" 1280 x 1024 pixels Silver:
The official marketing text of Philips 190B4CS computer monitor 19" 1280 x 1024 pixels Silver as supplied by the manufacturer

- 19-inch color LCD monitor with excellent display performance
- Dual input - displays DVI-D digital and VGA analog inputs
- Embedded universal AC power supply
- Advanced AUTO adjustment optimizes picture quality
- Adjustable tilt and swivel functions
- Adjustable viewing height
- sRGB compliant

Short summary description Philips 190B4CS computer monitor 19" 1280 x 1024 pixels Silver:
This short summary of the Philips 190B4CS computer monitor 19" 1280 x 1024 pixels Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 190B4CS, 19", 1280 x 1024 pixels, 25 ms, Silver

Long summary description Philips 190B4CS computer monitor 19" 1280 x 1024 pixels Silver:
This is an auto-generated long summary of Philips 190B4CS computer monitor 19" 1280 x 1024 pixels Silver based on the first three specs of the first five spec groups.

Philips 190B4CS. Display diagonal: 19", Display resolution: 1280 x 1024 pixels, Response time: 25 ms, Viewing angle, horizontal: 85°, Viewing angle, vertical: 85°. Product color: Silver

Display
Display diagonal *
19"
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
25 ms
Contrast ratio (typical) *
500:1
Viewing angle, horizontal
85°
Viewing angle, vertical
85°
Pixel pitch
0.0116 x 0.0116" (0.294 x 0.294 mm)
Digital horizontal frequency
30 - 82 kHz
Digital vertical frequency
56 - 76 Hz
Colour gamut standard
sRGB
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Product color *
Silver
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI-D ports quantity
1
HDCP
No
Ergonomics
Cable lock slot *
No
Ergonomics
Plug and Play
Yes
Power
Power consumption (typical) *
40 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
-20 - 60 °C
Relative humidity
20 - 80%
Weight & dimensions
Width (with stand)
16.7" (425 mm)
Depth (with stand)
9.25" (235 mm)
Height (with stand)
14.8" (377 mm)
Width (without stand)
16.7" (425 mm)
Depth (without stand)
2.56" (65 mm)
Height (without stand)
14.2" (360 mm)
Weight (without stand)
15.4 lbs (7 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Other features
TV tuner integrated
No
Power requirements
100 - 240 VAC, 50/60 Hz
Display viewable area (HxV)
14.8 x 11.9" (376.3 x 301.1 mm)
Certification
TÜV/GS,TÜV-Ergo, FCC-B, UL, CSA, SEMKO, prEN50279 Low Emission, CE Mark, NUTEK, Energy Star, TCO '03
Country Distributor
United Kingdom 1 distributor(s)