location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-3820CN multifunction printer Inkjet A4 14 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-3820CN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-3820CN show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105264
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2020 15:24:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother MFC-3820CN multifunction printer Inkjet A4 14 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & office Inkjet Color printing
  • - A4 14 ppm
  • - Color copying Color faxing
  • - 24.3 lbs (11 kg)
Long product name Brother MFC-3820CN multifunction printer Inkjet A4 14 ppm :
The short editorial description of Brother MFC-3820CN multifunction printer Inkjet A4 14 ppm

MFC-3820CN Networked Flatbed Colour Multi-function Centre - Colour: Print, Fax, Copy, Scan. PC-Fax, PhotoCapture Centre, Built-in Network
More>>>
Brother MFC-3820CN multifunction printer Inkjet A4 14 ppm:
The official marketing text of Brother MFC-3820CN multifunction printer Inkjet A4 14 ppm as supplied by the manufacturer

The MFC-3820CN is a fully featured network ready flatbed all-in-one. It offers colour printing, faxing, pc faxing, copying and scanning. It also has a built in photo capture centre which enables you to print digital images directly from a variety of media cards without the need for a PC. It offers exceptional performance across all of its wide-ranging functions, and with its network capabilities is ideally suited to any workgroup environment.


As a Printer:

- Up to 14ppm monochrome printing

- Up to 12ppm colour printing

- Up to 4800x1200dpi print resolution

As a Fax:

- 33,300bps fax modem

- 8 one touch dials

- 100 speed dials

- Up to 400 Transmission/Reception memory

As a PC Fax:

- Send and Receive

As a Copier

- Up to 12cpm monochrome copying

- Up to 10cpm colour copying

- 25-400% in 1% increments reduction/enlargement

- Up to 1200x1200dpi resolution

As a Scanner:

- Up to 9600dpi (interpolated)

- Scan to email, OCR, image and file

As a Photocapture Centre:

- 4 slots for Smartmedia, Compact Flash, Memory Stick and Secure Digital

Short summary description Brother MFC-3820CN multifunction printer Inkjet A4 14 ppm:
This short summary of the Brother MFC-3820CN multifunction printer Inkjet A4 14 ppm data-sheet is auto-generated and uses the product title and the first six key specs.

Brother MFC-3820CN, Inkjet, Color printing, Color copying, Color faxing, A4

Long summary description Brother MFC-3820CN multifunction printer Inkjet A4 14 ppm:
This is an auto-generated long summary of Brother MFC-3820CN multifunction printer Inkjet A4 14 ppm based on the first three specs of the first five spec groups.

Brother MFC-3820CN. Print technology: Inkjet, Printing: Color printing, Print speed (color, normal quality, A4/US Letter): 12 ppm. Copying: Color copying, Maximum copy resolution: 1200 x 1200 DPI. Optical scanning resolution: 600 x 2400 DPI. Faxing: Color faxing. Maximum ISO A-series paper size: A4

Source Testseek summary Average rating
Reviews
Updated:
2013-04-01 01:12:38
Uk has collected 4 expert reviews for Brother MFC-3820CN multifunction printer Inkjet A4 14 ppm and the average expert rating is 60 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
60%
Source Review comments Score
v3.co.uk
Updated:
2013-04-01 01:12:29
A good value package with useful features.
0%
pcmag.com
Updated:
2013-04-01 01:12:34
Specs: Copier and Fax: Both, Type: Ink Jet...
60%
Brand Image Article code product Stock Price from
Brother MFC-J985DW multifunction printer Inkjet A4 6000 x 1200 DPI 12 ppm Wi-Fi Brother MFC-J985DW multifunction printer Inkjet A4 6000 x 1200 DPI 12 ppm Wi-Fi
(show image)
MFC-J985DW MFC-J985DW 0.00
(excl. VAT)
0 (incl. VAT)
Brother MFC-J480DW multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi Brother MFC-J480DW multifunction printer Inkjet A4 1200 x 6000 DPI 27 ppm Wi-Fi
(show image)
MFC-J480DW MFC-J480DW 0.00
(excl. VAT)
0 (incl. VAT)
Brother MFC-J5720DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi Brother MFC-J5720DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi
(show image)
MFC-J5720DW MFC-J5720DW 0.00
(excl. VAT)
0 (incl. VAT)
Brother MFC-3320CN multifunction printer A4 2400 x 2400 DPI 14 ppm Brother MFC-3320CN multifunction printer A4 2400 x 2400 DPI 14 ppm
(show image)
MFC-3320CN MFC-3320CN 0.00
(excl. VAT)
0 (incl. VAT)