location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-6050DN laser printer 1200 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-6050DN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-6050DN show
Show alternative article codes used in the online market place
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 146288
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Brother HL-6050DN laser printer 1200 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laser
  • - 1200 x 1200 DPI
  • - A4 24 ppm
  • - Duplex printing
  • - LED
  • - Total input capacity: 600 sheets Total output capacity: 200 sheets
  • - Internal memory: 32 MB Built-in processor 200 MHz
Long product name Brother HL-6050DN laser printer 1200 x 1200 DPI A4 :
The short editorial description of Brother HL-6050DN laser printer 1200 x 1200 DPI A4

HL-6050DN High speed Mono Laser Printer - A4, 24ppm, 1200 x 1200dpi, USB 2.0 & Parallel IEEE1284 ports, Network connectivity
More>>>
Brother HL-6050DN laser printer 1200 x 1200 DPI A4:
The official marketing text of Brother HL-6050DN laser printer 1200 x 1200 DPI A4 as supplied by the manufacturer

The HL-6050DN printer delivers the perfect balance of quality and durability and is the ideal printing solution for individual and small workgroups alike. Built –in double sided printing and 3 colour LCD status indicator and fast network connectivity are just a few of this printer’s extensive list of features.

Features:
- Up to 24ppm print speed
- Up to 11 sides per minute print speed
- 10/100BaseTx network connectivity as stsndard
- 1200x1200dpi print resolution
- 3 colour LCD for easy status recognition
- Large paper input capacity with up to 500 sheets
- Optional additional lower tray to give up to 1000 sheet total
- Large Memory – 32MB as standard, expandable to 160MB
- Easy replacement long life consumable
- 200MHz RISC Processor
- PCL6, BR Script 3 emulation

Short summary description Brother HL-6050DN laser printer 1200 x 1200 DPI A4:
This short summary of the Brother HL-6050DN laser printer 1200 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Brother HL-6050DN, Laser, 1200 x 1200 DPI, A4, 24 ppm, Duplex printing, Network ready

Long summary description Brother HL-6050DN laser printer 1200 x 1200 DPI A4:
This is an auto-generated long summary of Brother HL-6050DN laser printer 1200 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Brother HL-6050DN. Print technology: Laser. Number of print cartridges: 1. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm, Duplex printing. Display: LED. Network ready

Printing
Color *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
24 ppm
Duplex print speed (black, normal quality, A4/US Letter)
11 ppm
Time to first page (black, normal)
11 s
Features
Number of print cartridges *
1
Page description languages *
PCL 6
Input & output capacity
Total input capacity *
600 sheets
Total output capacity *
200 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Transparencies
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5, B6
Non-ISO print media sizes
Executive, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 161 g/m²
Media weight (tray 1)
60 - 161 g/m2
Ports & interfaces
Standard interfaces
Ethernet, Parallel, USB 2.0
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
No
Ethernet LAN *
No
Supported network protocols (IPv4)
TCP/IP, AppleTalk, IPX/SPX, DLC/LLC, NetBEUI
Performance
Internal memory *
32 MB
Maximum internal memory
260 MB
Memory slots
1
Built-in processor
Yes
Processor model
Aurora SPARClite
Processor frequency
200 MHz
Sound pressure level (printing)
52 dB
Sound power level (standby)
39, 30
Design
Display
LED
Power
Power consumption (printing) *
600 W
Power consumption (standby)
110 W
Power consumption (off)
8 W
Weight & dimensions
Weight
45.9 lbs (20.8 kg)
Dimensions (WxDxH)
15.7 x 16.7 x 12.2" (400 x 425 x 310 mm)
Packaging content
Bundled software
Drivers
Other features
Mac compatibility
Yes
Custom media sizes
(69.9 - 215.9mm) x (116 - 406.4mm)
Printer management
BRAdmin Professional, Web BRAdmin
Compatibility
PC & Mac
Networking features
Ethernet 10/100BaseTx
Wireless option type
802.11b/g
Compatible operating systems
Windows 95/98/Me/NT 4.0/2000/XP Mac OS 8.6-9.2, OS X 10.1-10.2 Linux
Emulations
PCL6, PostScript 3, Epson FX-850, IBM ProPrinter XL
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 01:24:19
Uk has collected 5 expert reviews for Brother HL-6050DN laser printer 1200 x 1200 DPI A4 and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
itpro.co.uk
Updated:
2015-06-25 01:24:17
This is a functional workgroup laser printer which is quick, cheap to run and produces good text and graphics. It takes a while to warm up from sleep mode and has no walk-up print facility, but these are the only two negatives on what is otherwise a so...
83%
trustedreviews.com
Updated:
2015-06-25 01:24:17
Brother is now the number two supplier of laser printers in the UK, second only to HP, and provides a wide range of machines from the personal through to the departmental. Its HL-6050D is at the workgroup level, is rated at 24ppm and has duplex printing b...
80%
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)