location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 8930G-844G32BN Intel® Core™2 Duo P8400 18.4" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8930G-844G32BN
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.ASY0X.050
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122425
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Acer Aspire 8930G-844G32BN Intel® Core™2 Duo P8400 18.4" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™2 Duo P8400 2.26 GHz
  • - 18.4" 1440 x 900 pixels 16:10
  • - 4 GB DDR3-SDRAM 2 x 2 GB
  • - 320 GB
  • - NVIDIA® GeForce® 9600M GT
  • - Ethernet LAN Bluetooth 2.0+EDR
  • - Windows Vista Home Premium
Long product name Acer Aspire 8930G-844G32BN Intel® Core™2 Duo P8400 18.4" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium :
The short editorial description of Acer Aspire 8930G-844G32BN Intel® Core™2 Duo P8400 18.4" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium

Aspire 8930G-844G32BN - Intel® Core™2 Duo Processor P8400 (3M Cache, 2.26 GHz, 1066 MHz FSB), 4GB RAM, 320GB HDD, 18.4” WXGA+ HD CineCrystal 16:9, NVIDIA GeForce 9600M GT, Blu-ray, BT, Windows Vista Home Premium
More>>>
Acer Aspire 8930G-844G32BN Intel® Core™2 Duo P8400 18.4" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium:
The official marketing text of Acer Aspire 8930G-844G32BN Intel® Core™2 Duo P8400 18.4" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium as supplied by the manufacturer

The 18.4" Aspire 8930 kicks notebook-based enjoyment into the high-def future of captivating HD video and immersive surround sound. The sensational 16:9 Acer CineCrystal™ HD display boasts 1920 x 1080 pixel resolution for true-to-master cinematic view. Acer CineSurround audio with six speakers inside -- including the Acer Tuba CineBass booster -- features optimised, 2nd Generation Dolby® Home Theater® technology, delivering movie soundtracks and sound effects just as they were intended. Discover these enhanced sights and sounds of mobile home cinema through the touch-sensitive CineDash media console, which provides ultra-convenient, CE-style control of today's finest HD content.

Shimmering design, scintillating 16:9 view
Leading a new era of notebook design, the Aspire Gemstone Blue is lively and stylish with striking features like multi-layered 3D depth, an iridescent finish, contrasting textures, a chic blue-black-silver colour scheme, and interior/exterior lighting effects. The huge 18.4" 16:9 LCD boasts 24 percent more screen space than 17", 16:10 displays as well as deep colour, a fantastically wide viewing angle and the 16:9 golden aspect ratio for perfect cinematic viewing, ideal for HDTV and the latest Blu-ray Disc™ format -- empowering you with native widescreen resolution. Discover visually superior, HD entertainment as it was originally created, without distorted images or black bars.

Ultimate entertainment performance
The Aspire 8930 is the world's first notebook to feature built-in multi-speaker True5.1 surround sound through six speakers. Contemporary entertainment plays flawlessly via the latest and most powerful dual core processing technology, ensuring smooth playback and multitasking, even with graphics intensive multimedia applications. The NVIDIA® GeForce® 9700M GT discrete graphics card features NVIDIA® PureVideo™ for high-quality scaling and pixel calculation at resolutions up to 1080p -- essential technology for the intense HD experiences delivered by the Blu-ray Disc™/DVD-Super Multi double-layer drive and HDTV-ready TV-tuner.

Short summary description Acer Aspire 8930G-844G32BN Intel® Core™2 Duo P8400 18.4" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium:
This short summary of the Acer Aspire 8930G-844G32BN Intel® Core™2 Duo P8400 18.4" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium data-sheet is auto-generated and uses the product title and the first six key specs.

Acer Aspire 8930G-844G32BN, Intel® Core™2 Duo, 2.26 GHz, 18.4", 1440 x 900 pixels, 4 GB, 320 GB

Long summary description Acer Aspire 8930G-844G32BN Intel® Core™2 Duo P8400 18.4" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium:
This is an auto-generated long summary of Acer Aspire 8930G-844G32BN Intel® Core™2 Duo P8400 18.4" 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium based on the first three specs of the first five spec groups.

Acer Aspire 8930G-844G32BN. Processor family: Intel® Core™2 Duo, Processor model: P8400, Processor frequency: 2.26 GHz. Display diagonal: 18.4", Display resolution: 1440 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB. Discrete graphics card model: NVIDIA® GeForce® 9600M GT. Operating system installed: Windows Vista Home Premium. Weight: 9.04 lbs (4.1 kg)

Display
Display diagonal *
18.4"
Display resolution *
1440 x 900 pixels
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
P8400
Processor cores
2
Processor threads
2
Processor frequency *
2.26 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
Socket 478
Processor front side bus
1066 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo P8000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Stepping
M0
Thermal Design Power (TDP)
25 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
8.5
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
2 x 2 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
320 GB
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Compatible memory cards
Memory Stick (MS), MMC, MS PRO, SD, xD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 9600M GT
Discrete graphics card *
Yes
Audio
Audio system
HD
Optical drive
CD read speed
24x
CD write speed
24x
CD rewrite speed
24x
CD-R read speed
24x
CD-R write speed
24x
CD-RW read speed
24x
CD-RW write speed
16x
DVD-R read speed
8x
DVD-R write speed
8x
DVD-R Double Layer read speed
6x
DVD-R Double Layer write speed
4x
DVD-RW read speed
6x
DVD-RW write speed
6x
DVD+R read speed
8x
DVD+R write speed
8x
DVD+R Double Layer read speed
6x
DVD+R Double Layer write speed
4x
DVD+RW read speed
6x
DVD+RW write speed
8x
DVD-RAM read speed
5x
DVD-RAM write speed
5x
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Ethernet LAN
Yes
Bluetooth
Yes
Bluetooth version
2.0+EDR
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
4
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
No
Ports & interfaces
Charging port type
DC-in jack
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® PM45 Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Home Premium
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
No
Processor package size
35 x 35 mm
Processor code
SL3BU
Embedded options available
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
35569
Conflict-Free processor
No
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Password protection type
BIOS
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
17.4" (441.4 mm)
Depth
11.8" (300 mm)
Height (front)
1.58" (4.02 cm)
Height (rear)
1.74" (4.42 cm)
Weight *
9.04 lbs (4.1 kg)
Other features
Wireless technology
WI-Fi
AC adapter included
Yes
Infrared data port
Yes
Graphics card family
NVIDIA
Type
PC
Power supply type
AC/DC
Power requirements
100 - 240V
Wake-on-Ring ready
Yes
Wake-on-LAN ready
Yes
HDD user password
Yes
Internal modem
Yes
TV tuner integrated
No
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 08:35:46
Uk has collected 21 expert reviews for Acer Aspire 8930G-844G32BN Intel® Core™2 Duo P8400 46.7 cm (18.4") 4 GB DDR3-SDRAM 320 GB NVIDIA® GeForce® 9600M GT Windows Vista Home Premium and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
electricpig.co.uk
Updated:
2011-09-25 08:35:46
To enjoy proper Hi-Def you need a stupendously expensive set-up involving an HD-ready TV, surround sound speakers and a Blu-ray player, right? Wrong. All you need is the Acer Aspire 8930G. This multimedia monster comes with a built-in Blu-ray player (o...
Good Great fullHD screen. Plenty of connections. Optional Bluray drive.
Bad Try lugging around this 4.1kg behemoth!...
Bottom line The term all-rounder is often a polite way of saying corner-cutting try-hard. That's not the case with the Acer Aspire 8930G...
80%
techradar.com
Updated:
2011-09-25 08:35:46
Acers Aspire 8900 series of laptops has been around for a while now and has impressed us on numerous occasions. The Aspire 8930G-734G32BN promises to continue this, making it an ideal solution for demanding students and home use. The best feature here...
Good Great screen, Strong performance, Excellent connectivity...
Bad Big and heavy, Spongy keyboard...
80%
expertreviews.co.uk
Updated:
2011-09-25 08:35:46
Acers Aspire 8930G, with its 18.4in full HD screen and 4kg weight, isnt what wed call a portable laptop, but its well-equipped for entertainment so it could take the place of a desktop PC. Amazingly, 5.1 speakers are built-in. Theyre very loud...
100%
alphr.com
Updated:
2011-09-25 08:35:46
Acer's Aspire 8930G is a big laptop. Measuring 441 x 300 x 44mm, it's a desktop hog and at 3.98kg it isn't the most portable, either. Portability isn't the Acer's game, though. The 8930G is an entertainment laptop through and through - a point reinforc...
Bottom line Big, brash and powerful to boot. Acer's 18.4in desktop replacement is guaranteed to entertain...
100%
gadgetshow.channel5.com
Updated:
2011-09-25 08:35:46
Everyone likes a home cinema system, but normally any attempts at squeezing one into something you carry around fail. With epic proportions. The Acer 8930G doesn't. With a gorgeous shell, 18.5 inch full HD screen, 4 gigs of RAM, a 320GB hard drive and...
Good The base model is fantastic enough for watching DVDs, but upgrade to the Blu-ray 8930G model and you might as well throw your flatscreen away. It's dazzling, and the CineDash media control panel next to the keypad is a piece of baked goods to use. Ube...
Bad The 2.26GHz Core 2 Duo chip is zippy, but a quad-core processor wouldn't have gone a miss, and for a laptop so big, the trackpad is mighty small. Sure, you'll be using a mouse at home, but if you do lug this out of the house, you'll want to ta...
Bottom line Real AV enthusiasts will no doubt snub the idea of a laptop as a quality high-def screen and machine, but the Acer 8930G really is that, and should you own a bigger HD screen, you can always hook it up via HDMI to make sweet 1080p love. The Acer 8930G...
100%
hardwareheaven.com
Updated:
2011-09-25 08:35:46
Today were going to look at the Acer Aspire 8930G, an 18.4 inch desktop replacement which goes to market under the £1000 mark.
Bottom line The Acer Aspire 8930G is certainly an impressive looking machine with its 18.4 inch LCD and beautifully designed chassis. The chassis could be slightly tighter as there is a small amount of flex from side to side but generally the laptop feels very sol...
0%
alphr.com
Updated:
2012-11-19 02:08:14
Acer's Aspire 8930G may be one of the cheaper laptops on test this month, with a price of a mere £1,043 exc VAT, but that doesn't mean it's lacking in specification or features. The processor, for instance, is Intel's Core 2 Quad Q9000, which achieved...
Bottom line This laptop is terrific value, squeezing in a lot of features for the money, but quality does suffer in places...
67%
expertreviews.co.uk
Updated:
2012-11-19 02:08:14
Acers Aspire 8930G is the only laptop here to have a quad-core processor. The 2GHz Intel Core 2 Quad Q9000 powered this laptop through our Windows performance tests. Its Nvidia GeForce 9600M GT graphics chip couldnt keep up with the SLI-equipped A...
100%
laptops.co.uk
Updated:
2013-02-15 01:12:19
This Acer Aspire 8930G has an impressive 18.4 inch widescreen with the latest technologies to play Blu-ray DVD’s with an HDMI output making watching a movie extremely high quality. In addition there is the standard DVD and CD reader and rewriter...
Good 1TB harddrive...
Bad Weighs 4.1kg...
Bottom line A great laptop if you wish to replace your desktop computer but certainly not a laptop worth carrying around...
60%