location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Fujitsu SCENIC 610 Intel® Pentium® 4 0.25 GB 80 GB PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Fujitsu Check ‘Fujitsu’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SCENIC
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
C
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
610
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LKN:NDL-651211-005
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘Fujitsu’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Fujitsu: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28123
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 May 2020 16:23:50
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Fujitsu SCENIC 610 Intel® Pentium® 4 0.25 GB 80 GB PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - Intel® Pentium® 4 2.6 GHz
  • - 0.25 GB
  • - 80 GB
Long product name Fujitsu SCENIC 610 Intel® Pentium® 4 0.25 GB 80 GB PC :
The short editorial description of Fujitsu SCENIC 610 Intel® Pentium® 4 0.25 GB 80 GB PC

PC: SCENIC C610 / Pentium 4 2.6 GHz HT/ 512 KB SLC / Intel 865GV / 512 MB (2 x 256MB DDR400 SDRAM)
More>>>
Fujitsu SCENIC 610 Intel® Pentium® 4 0.25 GB 80 GB PC:
The official marketing text of Fujitsu SCENIC 610 Intel® Pentium® 4 0.25 GB 80 GB PC as supplied by the manufacturer

Don’t be fooled from the size of the SCENIC C610. You don’t have to work without
performance. You will profit from the small form factor design because you need less space.
So you can lower your office rental costs.
Working with the SCENIC C610 is stress-free. It is small, ergonomic, silent and reliable. It is easy
to administer and secure. In short, this highly reliable premium PC is particularly tailor-made to
your business demands.
Fujitsu Siemens Computers offers the SCENIC Premium Line especially for medium and large
enterprises.
Security
Easy and secure access protection for your
business intelligence
SecureIT: software suite tailor-made for our
SCENIC PCs with best integration into your
IT environment
Ergonomics
Stress-free working and silent operation
due to low sound level
Reduce downtime with service-friendly
cabinet and easy component access
Service-friendly: Tool less access to hard
disk drive
Enhance productivity with EasyFix: tool
less access to add-in cards
Enhanced flexibility with FlexySlots:
Low profile and standard PCI cards
useable in flexible extension slots
Excellent resolution and video quality with
on board graphics
Flexible usage as tower or desktop to your
convenience
Convenient front access to USB and Audio
Blue Angel certification due to low energy
consumption and recyclability
Internal speaker to play audio files
Tailor-made
�� Fully configurable: processor, memory,
drives, boards
�� Your choice of hardware, software and
design
Reliability
�� Virtual multi-processing with Hyper-
Threading technology
�� Best-in-class manufacturing winning the
Industrial Intelligence Award 2003 and the
Ken Sharma Award 2002
�� High quality and function stability made in
Germany through own development and
manufacturing
�� Short reaction and transportation time
�� Stable system with perfect fit of mainboard
and cabinet
�� Your choice of supply concept for in-time
delivery: value4you, made4you
�� Warranty, service and spare part supply
according to your needs
Manageability
�� Easy and remote administration
�� ManageIT: software suite tailor-made for
our SCENIC PCs with best integration into
your IT environment

Short summary description Fujitsu SCENIC 610 Intel® Pentium® 4 0.25 GB 80 GB PC:
This short summary of the Fujitsu SCENIC 610 Intel® Pentium® 4 0.25 GB 80 GB PC data-sheet is auto-generated and uses the product title and the first six key specs.

Fujitsu SCENIC 610, 2.6 GHz, Intel® Pentium® 4, 0.25 GB, 80 GB

Long summary description Fujitsu SCENIC 610 Intel® Pentium® 4 0.25 GB 80 GB PC:
This is an auto-generated long summary of Fujitsu SCENIC 610 Intel® Pentium® 4 0.25 GB 80 GB PC based on the first three specs of the first five spec groups.

Fujitsu SCENIC 610. Processor frequency: 2.6 GHz, Processor family: Intel® Pentium® 4. Internal memory: 0.25 GB. Total storage capacity: 80 GB. Product type: PC. Weight: 15.4 lbs (7 kg)

Processor
Processor manufacturer *
Intel
Processor family *
Intel® Pentium® 4
Processor frequency *
2.6 GHz
Processor front side bus
400 MHz
Memory
Internal memory *
0.25 GB
Storage
Total storage capacity *
80 GB
Graphics
Maximum graphics card memory
0.064 GB
Optical drive
DVD read speed
16x
DVD write speed
4x
Ports & interfaces
I/O ports
1 x serial (9-pin, 16-byte FIFO, 16550-compatible) 2nd optional 1 x parallel (25-pin, with EPP and ECP) 1 x keyboard (PS/2), 1 x mouse (PS/2) 1 x monitor (15-pin, VGA) 1 x micro (mono) in front, 1 x headphone in front 1 x headphone out (stereo, 1 W) rear 1 x line in (stereo) rear 8 x Universal Serial Bus (USB 2.0, in total) 4 of these rear, 2 of these internal, 2 of these in front
Performance
Product type *
PC
Software
Compatible operating systems
Microsoft Windows XP Professional preinstalled
Bundled software
Microsoft Windows XP Professional preinstalled Microsoft Windows XP Home preinstalled Microsoft Office 2003 SBE for special languages Microsoft Office 2003 Basic for special languages Drivers and Utility CD (DUCD) included ManageIT Suite optional SecureIT Suite optional Desktop Management DeskView on DUCD F-Secure virus scanner on DUCD
Operational conditions
Maximum operating temperature range (T-T)
15 - 35 °C
Weight & dimensions
Width *
3.31" (84 mm)
Depth *
12.6" (321 mm)
Height *
12.4" (315 mm)
Weight *
15.4 lbs (7 kg)
Other features
CD read speed
24x
CD write speed
10x
CD rewrite speed
4x
DVD rewrite speed
8x
Brand Image Article code product Stock Price from
Fujitsu SCENIC 610 0.5 GB 80 GB PC Fujitsu SCENIC 610 0.5 GB 80 GB PC
(show image)
LKN:NDL-651211-002 610 0.00
(excl. VAT)
0 (incl. VAT)