Adobe logo

Adobe Flash Professional 8 (DE) Upgrade MLP, TLP Commercial 1-1499 German

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23901
Info modified on:
07 Mar 2024, 15:34:52
Long product name Adobe Flash Professional 8 (DE) Upgrade MLP, TLP Commercial 1-1499 German:

Flash Professional 8 (DE) Upgrade MLP, TLP Commercial 1-1499

Short summary description Adobe Flash Professional 8 (DE) Upgrade MLP, TLP Commercial 1-1499 German:

Adobe Flash Professional 8 (DE) Upgrade MLP, TLP Commercial 1-1499, German, PC, Mac, CD, Intel Pentium III 800 MHz / PowerPC G3 600 MHz, Windows 2000, Windows XP Mac OS X 10.3, 10.4, 256 MB

Long summary description Adobe Flash Professional 8 (DE) Upgrade MLP, TLP Commercial 1-1499 German:

Adobe Flash Professional 8 (DE) Upgrade MLP, TLP Commercial 1-1499. Language version: German, Platform: PC, Mac, Media types supported: CD. Minimum processor: Intel Pentium III 800 MHz / PowerPC G3 600 MHz, Compatible operating systems: Windows 2000, Windows XP Mac OS X 10.3, 10.4, Minimum RAM: 256 MB

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.