Epson logo

Epson AcuLaser C2600N Color A4

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96363
Info modified on:
07 Mar 2024, 15:34:52
Long product name Epson AcuLaser C2600N Color A4:

AcuLaser C2600N, 30ppm, 650 sheets

Epson AcuLaser C2600N Color A4:

Fast, flexible, cost-effective colour printing

The highest quality colour and mono results in one affordable printer

With Epson's AcuLaser C2600N you get vibrant colour to enhance business documents as well as reliable mono printing. If you run out of colour toner, it continues as a mono printer, and with similar costs per page to mono-only, it saves you money.


Colour printing in seconds

With a first page speed of 9.3 seconds in mono and 15.3 in colour, and with impressive print speeds of 30 ppm in mono and 7.5 ppm in colour, it's faster than many mono lasers and colour inkjets on the market today.

Consistent high quality results

Even the finest details are accurately reproduced in perfect natural colour and with uniform quality using our innovative Epson AcuBrite toners.

Our advanced multi-pass print engine ensures that you get perfect results every time and our advanced imaging technology does it without compromising on speed.

Easy to use

You can be up and running and supporting your business in minutes. With the control panel's detailed instructions, it couldn't be easier to integrate the Epson AcuLaser C2600N into your company.


30ppm in black and white and 7.5ppm in colour

Fast first page out time: 9.3 seconds mono / 15.3 seconds colour

Can work as mono-only printer

Large paper capacity: 650 sheets standard, 1150 sheets max

Easy-to-use large LCD display

Short summary description Epson AcuLaser C2600N Color A4:

Epson AcuLaser C2600N, Color, A4, 30 ppm, Network ready

Long summary description Epson AcuLaser C2600N Color A4:

Epson AcuLaser C2600N. Color. Maximum duty cycle: 120.000 pages per month. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 30 ppm. Network ready

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.