Cisco logo

Cisco 12000 1-Port 10-Gigabit Ethernet Line Card network media converter 10000 Mbit/s 1550 nm

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5745
Info modified on:
21 Oct 2022, 10:14:32
Long product name Cisco 12000 1-Port 10-Gigabit Ethernet Line Card network media converter 10000 Mbit/s 1550 nm:

12000 Series 1-Port 10-Gigabit Ethernet Line Card with 40-km Reach Optics, 1550nm, 40km, SC

Short summary description Cisco 12000 1-Port 10-Gigabit Ethernet Line Card network media converter 10000 Mbit/s 1550 nm:

Cisco 12000 1-Port 10-Gigabit Ethernet Line Card, 10000 Mbit/s, 1574803.1" (40000 m), 1550 nm, Wired, 196 W, 8.99 lbs (4.08 kg)

Long summary description Cisco 12000 1-Port 10-Gigabit Ethernet Line Card network media converter 10000 Mbit/s 1550 nm:

Cisco 12000 1-Port 10-Gigabit Ethernet Line Card. Maximum data transfer rate: 10000 Mbit/s. Maximum transfer distance: 1574803.1" (40000 m), Wavelength: 1550 nm. Connectivity technology: Wired. Power consumption (typical): 196 W. Weight: 8.99 lbs (4.08 kg)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.