location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Cisco 12000 Series 1-Port 10-Gigabit Ethernet Line Card network media converter 10000 Mbit/s 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Cisco Check ‘Cisco’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
12000 Series 1-Port 10-Gigabit Ethernet Line Card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1X10GE-LR-SC=
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Cisco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Cisco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5989
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Cisco 12000 Series 1-Port 10-Gigabit Ethernet Line Card network media converter 10000 Mbit/s 1310 nm :
The short editorial description of Cisco 12000 Series 1-Port 10-Gigabit Ethernet Line Card network media converter 10000 Mbit/s 1310 nm

12000 Series 1-Port 10-Gigabit Ethernet Line Card, 1310nm, 10km, SC
More>>>
Short summary description Cisco 12000 Series 1-Port 10-Gigabit Ethernet Line Card network media converter 10000 Mbit/s 1310 nm:
This short summary of the Cisco 12000 Series 1-Port 10-Gigabit Ethernet Line Card network media converter 10000 Mbit/s 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Cisco 12000 Series 1-Port 10-Gigabit Ethernet Line Card, 10000 Mbit/s, Wired, 393700.8" (10000 m), 1310 nm, -UL 1950, -CSA 22.2-No. 950, -EN60950, -IEC 60950 CB, -ACA TS001, -AS/NZS 3260, -EN60825/IEC60825, 196 W

Long summary description Cisco 12000 Series 1-Port 10-Gigabit Ethernet Line Card network media converter 10000 Mbit/s 1310 nm:
This is an auto-generated long summary of Cisco 12000 Series 1-Port 10-Gigabit Ethernet Line Card network media converter 10000 Mbit/s 1310 nm based on the first three specs of the first five spec groups.

Cisco 12000 Series 1-Port 10-Gigabit Ethernet Line Card. Maximum data transfer rate: 10000 Mbit/s. Connectivity technology: Wired. Maximum transfer distance: 393700.8" (10000 m), Wavelength: 1310 nm. Safety: -UL 1950, -CSA 22.2-No. 950, -EN60950, -IEC 60950 CB, -ACA TS001, -AS/NZS 3260, -EN60825/IEC60825. Power consumption (typical): 196 W

Brand Image Article code product Stock Price from
Cisco

Cisco 12000 1-Port 10-Gigabit Ethernet Line Card network media converter 10000 Mbit/s 1550 nm
(show image)
1X10GE-ER-SC= 12000 1-Port 10-Gigabit Ethernet Line Card 0.00
(excl. VAT)
0 (incl. VAT)