location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Chieftec CASE Midi SH-01 W-W-W, no PSU Midi Tower White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Chieftec Check ‘Chieftec’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CASE Midi SH-01 W-W-W, no PSU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SH-01W-W-W-OP
Category:
A computer case, also known as a chassis, is an empty metal shell used to protect computer components.
Computer Cases Check ‘Chieftec’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Chieftec: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15851
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Chieftec CASE Midi SH-01 W-W-W, no PSU Midi Tower White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Midi Tower PC
  • - ATX
  • - White
Long product name Chieftec CASE Midi SH-01 W-W-W, no PSU Midi Tower White :
The short editorial description of Chieftec CASE Midi SH-01 W-W-W, no PSU Midi Tower White

CASE Midi SH-01 W-W-W, no PSU, 2x USB 2.0, 1x 1394 FiWi, Mic-in and Line-out
More>>>
Chieftec CASE Midi SH-01 W-W-W, no PSU Midi Tower White:
The official marketing text of Chieftec CASE Midi SH-01 W-W-W, no PSU Midi Tower White as supplied by the manufacturer

The development of the H-class is dedicated to users, who see the Bigtower and Mediumtowers as too large from the dimension point-of-view, but at the same time they require sufficient ?installation freedom?. The chassis of the H-class are suitable for mATX, ATX, and EATX mainboards. The installation process of the external drives has been equally optimized, so that all chassis of the H-class are toolless. Owing to the patented anti-vibration clips, the installed drives are absolutely fixed.

Barely no other Miditower chassis is able to host ATX and EATX sized mainboards, six HDD's and up to five optional fans.

For the first time you will be able to install all your external devices tool free, no additional mounting rails or installation plates, nor knurled screws are needed. Besides, the installation of the HDDs is completely screwless.
You won't miss the USB, Firewire and Audio connectors. They are user-friendly located on the right hand side of the front panel near by the fan cage.

Same applies for the installation of PCI cards. Using CHIEFTEC's bracket, the fixing needs not more than a single hand grip.

Short summary description Chieftec CASE Midi SH-01 W-W-W, no PSU Midi Tower White:
This short summary of the Chieftec CASE Midi SH-01 W-W-W, no PSU Midi Tower White data-sheet is auto-generated and uses the product title and the first six key specs.

Chieftec CASE Midi SH-01 W-W-W, no PSU, Midi Tower, PC, White, ATX, 8.07" (205 mm), 21.3" (540 mm)

Long summary description Chieftec CASE Midi SH-01 W-W-W, no PSU Midi Tower White:
This is an auto-generated long summary of Chieftec CASE Midi SH-01 W-W-W, no PSU Midi Tower White based on the first three specs of the first five spec groups.

Chieftec CASE Midi SH-01 W-W-W, no PSU. Form factor: Midi Tower, Type: PC, Product color: White. Width: 8.07" (205 mm), Depth: 21.3" (540 mm), Height: 18.1" (460 mm)

Design
Form factor *
Midi Tower
Type *
PC
Product color *
White
Supported motherboard form factors *
ATX
Ports & interfaces
Audio input
Yes
Ports & interfaces
Audio output
Yes
Firewire (IEEE 1394) ports
1
USB 2.0 ports quantity *
2
Weight & dimensions
Width
8.07" (205 mm)
Depth
21.3" (540 mm)
Height
18.1" (460 mm)
Weight
33.1 lbs (15 kg)
Brand Image Article code product Stock Price from
Chieftec SH-01B-B-B Midi Tower Black Chieftec SH-01B-B-B Midi Tower Black
(show image)
G0519 SH-01B-B-B 0.00
(excl. VAT)
0 (incl. VAT)
Chieftec CASE Midi SH-01 B-B-SL, no PSU Midi Tower Black, Silver Chieftec CASE Midi SH-01 B-B-SL, no PSU Midi Tower Black, Silver
(show image)
SH-01B-B-SL-OP CASE Midi SH-01 B-B-SL, no PSU 0.00
(excl. VAT)
0 (incl. VAT)
Chieftec SH-01B-B-B Midi Tower Black Chieftec SH-01B-B-B Midi Tower Black
(show image)
SH-01B-B-B-OP SH-01B-B-B 0.00
(excl. VAT)
0 (incl. VAT)