location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 100FX (LC) SFP, 15km network media converter 100 Mbit/s 1310 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
100FX (LC) SFP, 15km
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
990-001199-00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0767035182346 show
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 118736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2Years
Long product name Allied Telesis 100FX (LC) SFP, 15km network media converter 100 Mbit/s 1310 nm :
The short editorial description of Allied Telesis 100FX (LC) SFP, 15km network media converter 100 Mbit/s 1310 nm

SFP Pluggable Optical Module, 100LX, 15km, Single mode, Dual fiber [Tx=1310,Rx=1310], LC conn. (0 to 70°C)
More>>>
Allied Telesis 100FX (LC) SFP, 15km network media converter 100 Mbit/s 1310 nm:
The official marketing text of Allied Telesis 100FX (LC) SFP, 15km network media converter 100 Mbit/s 1310 nm as supplied by the manufacturer

The AT-SPFX offers a short-haul option to extend your network to 15km The AT-SPF series SFPs are compatible with a limited number of SFP compatible products.Call or check with your Allied Telesis sales rep for details.

Short summary description Allied Telesis 100FX (LC) SFP, 15km network media converter 100 Mbit/s 1310 nm:
This short summary of the Allied Telesis 100FX (LC) SFP, 15km network media converter 100 Mbit/s 1310 nm data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 100FX (LC) SFP, 15km, 100 Mbit/s, Wired, 590551.2" (15000 m), 1310 nm, 0 - 70 °C, -40 - 85 °C

Long summary description Allied Telesis 100FX (LC) SFP, 15km network media converter 100 Mbit/s 1310 nm:
This is an auto-generated long summary of Allied Telesis 100FX (LC) SFP, 15km network media converter 100 Mbit/s 1310 nm based on the first three specs of the first five spec groups.

Allied Telesis 100FX (LC) SFP, 15km. Maximum data transfer rate: 100 Mbit/s. Connectivity technology: Wired. Maximum transfer distance: 590551.2" (15000 m), Wavelength: 1310 nm. Interface: SMF, Connector(s): LC

Network
Maximum data transfer rate *
100 Mbit/s
Ports & interfaces
Connectivity technology
Wired
Performance
Maximum transfer distance *
590551.2" (15000 m)
Wavelength *
1310 nm
Management features
Plug and Play
Yes
Operational conditions
Operating temperature (T-T)
0 - 70 °C
Storage temperature (T-T)
-40 - 85 °C
Operating relative humidity (H-H)
0 - 85%
Storage relative humidity (H-H)
0 - 80%
Other features
Interface
SMF
Connector(s)
LC
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)