location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Allied Telesis 4 xT1/E1 + 10/100TX over SFP-based fiber line card network media converter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Allied Telesis Check ‘Allied Telesis’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4 xT1/E1 + 10/100TX over SFP-based fiber line card
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AT-CM70S show
Show alternative article codes used in the online market place
Category:
Device which changes signals on a copper cable to signals that run on fiber, letting a company introduce fiber in the network without making other changes.
Network Media Converters Check ‘Allied Telesis’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Allied Telesis: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 46619
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Long product name Allied Telesis 4 xT1/E1 + 10/100TX over SFP-based fiber line card network media converter :
The short editorial description of Allied Telesis 4 xT1/E1 + 10/100TX over SFP-based fiber line card network media converter

4 xT1/E1 + 10/100TX over SFP-based fiber line card
More>>>
Allied Telesis 4 xT1/E1 + 10/100TX over SFP-based fiber line card network media converter:
The official marketing text of Allied Telesis 4 xT1/E1 + 10/100TX over SFP-based fiber line card network media converter as supplied by the manufacturer

Overview
The AT-CM70S T1/E1 media converter line card is
designed to increase the capacity of an existing
point-to-point fiber network, by multiplexing up to
four T1/E1 TDM channels and one Fast Ethernet
channel over a single fiber interface. By the use of
a modular fiber SFP (mini-GBIC) uplink, installers
can easily deploy the AT-CM70S over a wide range
of fiber optics, including multi-mode, single-mode
and bi-directional fiber at distances up to 40km.

Expanding the Bandwidth
Each AT-CM70S media converter card features
four T1/E1 twisted pair interfaces, and one
10/100TX copper twisted pair interface. All five
data paths are multiplexed onto a single SFPbased
fiber interface, for transportation up to
40km.A second AT-CM70S blade at the remote
site de-multiplexes the single, and provides the
five separate data streams.

Deploying the AT-CM70S allows existing installed
fiber cables, carrying only a single T1 or E1 channel,
to be upgraded to carry more than four times the
amount of traffic, without having to install any new
fiber cable. All the T1/E1 channels are fully
independent, allowing a service provider to
expand the capabilitities of an existing fiber, whilst
providing WAN services to different customers.

Short summary description Allied Telesis 4 xT1/E1 + 10/100TX over SFP-based fiber line card network media converter:
This short summary of the Allied Telesis 4 xT1/E1 + 10/100TX over SFP-based fiber line card network media converter data-sheet is auto-generated and uses the product title and the first six key specs.

Allied Telesis 4 xT1/E1 + 10/100TX over SFP-based fiber line card, Wired, 670000 h, IEEE 802.3u, IEEE 802.1Q, IEEE 802.2ah, UL60950-1 (cULUS), EN60950-1 (TUV), EN55024, 8.5 W

Long summary description Allied Telesis 4 xT1/E1 + 10/100TX over SFP-based fiber line card network media converter:
This is an auto-generated long summary of Allied Telesis 4 xT1/E1 + 10/100TX over SFP-based fiber line card network media converter based on the first three specs of the first five spec groups.

Allied Telesis 4 xT1/E1 + 10/100TX over SFP-based fiber line card. Connectivity technology: Wired. Mean time between failures (MTBF): 670000 h. Compliance industry standards: IEEE 802.3u, IEEE 802.1Q, IEEE 802.2ah, Safety: UL60950-1 (cULUS), EN60950-1 (TUV), Certification: EN55024. Power consumption (typical): 8.5 W. Weight: 19 oz (540 g)

Ports & interfaces
Connectivity technology
Wired
Performance
Mean time between failures (MTBF)
670000 h
Design
LED indicators
Yes
Compliance industry standards
IEEE 802.3u, IEEE 802.1Q, IEEE 802.2ah
Safety
UL60950-1 (cULUS), EN60950-1 (TUV)
Certification
EN55024
Power
Power consumption (typical)
8.5 W
Weight & dimensions
Weight
19 oz (540 g)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-25 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 120000" (0 - 3048 m)
Other features
Data link protocols
Fast Ethernet
Dimensions (WxDxH)
1.73 x 2.87 x 5.12" (44 x 73 x 130 mm)
Electromagnetic emissions
FCC class A, EN55022 class A, VCCI class A, C-Tick, CE
I/O ports
4x T1/E1
Connector(s)
RJ - 45/48
Country Distributor
United Kingdom 1 distributor(s)