location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

AVM FRITZ!WLAN USB Stick 125 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
AVM Check ‘AVM’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FRITZ!WLAN USB Stick
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
20002334 show
Show alternative article codes used in the online market place
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘AVM’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by AVM: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 241379
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points AVM FRITZ!WLAN USB Stick 125 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wireless
  • - USB
  • - 125 Mbit/s
  • - Wi-Fi Single-band (2.4 GHz)
  • - Component for: PC/Laptop
More>>>
Short summary description AVM FRITZ!WLAN USB Stick 125 Mbit/s:
This short summary of the AVM FRITZ!WLAN USB Stick 125 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

AVM FRITZ!WLAN USB Stick, Wireless, USB, 125 Mbit/s

Long summary description AVM FRITZ!WLAN USB Stick 125 Mbit/s:
This is an auto-generated long summary of AVM FRITZ!WLAN USB Stick 125 Mbit/s based on the first three specs of the first five spec groups.

AVM FRITZ!WLAN USB Stick. Connectivity technology: Wireless, Host interface: USB. Maximum data transfer rate: 125 Mbit/s, Wi-Fi band: Single-band (2.4 GHz). USB powered

Ports & interfaces
Connectivity technology *
Wireless
Host interface *
USB
Network
Maximum data transfer rate *
125 Mbit/s
Wi-Fi
Yes
Wi-Fi band
Single-band (2.4 GHz)
WLAN data transfer rates supported
125 Mbit/s
Security algorithms
WPA, WPA2
Data link protocols
IEEE 802.11b, IEEE 802.11g, IEEE 802.11g++
Design
Component for *
PC/Laptop
Plug and Play
Yes
Power
USB powered
Yes
System requirements
Compatible operating systems
Windows Vista x64 Edition, Windows Vista, XP Professional x64 Edition, Windows XP/2000
Weight & dimensions
Weight
4.41 oz (125 g)
Other features
Compliance industry standards
IEEE 802.11b, IEEE 802.11g, IEEE 802.11i
Quick start guide
Yes
Dimensions (WxDxH)
5.2 x 5.43 x 1.38" (132 x 138 x 35 mm)
Supported data transfer rates
11 Mbit/s, 54 Mbit/s, 125 Mbit/s
Source Testseek summary Average rating
Reviews
Updated:
2011-09-25 19:01:25
Uk has collected 4 expert reviews for AVM FRITZ!WLAN USB Stick 125 Mbit/s and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
techradar.com
Updated:
2011-09-25 19:01:21
If youve been a little slow off the mark in upgrading your PC components or youre still using a five-year-old laptop, you might be in the market for the Fritz!WLAN. Both Windows XP and Vista recognised the stick the first time we plugged it in and th...
Good Excellent security...
Bad Too expensive...
Bottom line If youve been a little slow off the mark in upgrading your PC components or youre still using a five-year-old laptop, you might be in the market for the Fritz!WLAN. Both Windows XP and Vista recognised the stick the first time we plugged it in and th...
70%
Brand Image Article code product Stock Price from
AVM FRITZ!WLAN USB Stick N 2.4 150 Mbit/s AVM FRITZ!WLAN USB Stick N 2.4 150 Mbit/s
(show image)
20002450 FRITZ!WLAN USB Stick N 2.4 0.00
(excl. VAT)
0 (incl. VAT)
AVM FRITZ!WLAN USB Stick 125 Mbit/s AVM FRITZ!WLAN USB Stick 125 Mbit/s
(show image)
20002325 FRITZ!WLAN USB Stick 0.00
(excl. VAT)
0 (incl. VAT)