location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

KYOCERA AK-705 Adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
KYOCERA Check ‘KYOCERA’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AK-705 Adapter
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1703JY0U20
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0632983009079 show
Category:
Components needed to build a printer.
Printer Kits Check ‘KYOCERA’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by KYOCERA: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162282
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2023 09:55:14
The date of the most recent change of the data-sheet in Icecat's system
Long product name KYOCERA AK-705 Adapter :
The short editorial description of KYOCERA AK-705 Adapter

AK-705 Adapter for DF-710, DF-730 Finishers (FS-9130DN, FS-9530DN Printers)
More>>>
Short summary description KYOCERA AK-705 Adapter:
This short summary of the KYOCERA AK-705 Adapter data-sheet is auto-generated and uses the product title and the first six key specs.

KYOCERA AK-705 Adapter, 28.2 oz (800 g), 22.4 x 4.53 x 2.95" (570 x 115 x 75 mm)

Long summary description KYOCERA AK-705 Adapter:
This is an auto-generated long summary of KYOCERA AK-705 Adapter based on the first three specs of the first five spec groups.

KYOCERA AK-705 Adapter. Package weight: 28.2 oz (800 g). Package dimensions (WxDxH): 22.4 x 4.53 x 2.95" (570 x 115 x 75 mm)

Packaging data
Package weight
28.2 oz (800 g)
Logistics data
Harmonized System (HS) code
84439990
Other features
Package dimensions (WxDxH)
22.4 x 4.53 x 2.95" (570 x 115 x 75 mm)
Brand Image Article code product Stock Price from
KYOCERA DP-710 KYOCERA DP-710
(show image)
1203J90K10 DP-710 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Deutschland 1 distributor(s)
Portugal 1 distributor(s)