location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Viewsonic Replacement Lamp 150W projector lamp UHP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Viewsonic Check ‘Viewsonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Replacement Lamp 150W
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RLC-150-002
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Viewsonic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Viewsonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13540
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Nov 2017 03:20:28
The date of the most recent change of the data-sheet in Icecat's system
Long product name Viewsonic Replacement Lamp 150W projector lamp UHP :
The short editorial description of Viewsonic Replacement Lamp 150W projector lamp UHP

Replacement Lamp 150W UHP Projector Lamp 1500 Hour(s)
More>>>
Viewsonic Replacement Lamp 150W projector lamp UHP:
The official marketing text of Viewsonic Replacement Lamp 150W projector lamp UHP as supplied by the manufacturer

ViewSonic RLC-150-002 for PJ1200 Multimedia Projector.

Short summary description Viewsonic Replacement Lamp 150W projector lamp UHP:
This short summary of the Viewsonic Replacement Lamp 150W projector lamp UHP data-sheet is auto-generated and uses the product title and the first six key specs.

Viewsonic Replacement Lamp 150W, UHP, 150 W, 2000 h

Long summary description Viewsonic Replacement Lamp 150W projector lamp UHP:
This is an auto-generated long summary of Viewsonic Replacement Lamp 150W projector lamp UHP based on the first three specs of the first five spec groups.

Viewsonic Replacement Lamp 150W. Lamp type: UHP, Bulb power: 150 W, Service life of lamp: 2000 h

Features
Service life of lamp
2000 h
Features
Bulb power *
150 W
Lamp type
UHP
Country Distributor
United Kingdom 1 distributor(s)