Panasonic logo

Panasonic DLP Projector w/o objective data projector 4500 ANSI lumens WXGA (1280x768)

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
38541
Info modified on:
24 Feb 2023, 10:23:18
Short summary description Panasonic DLP Projector w/o objective data projector 4500 ANSI lumens WXGA (1280x768):

Panasonic DLP Projector w/o objective, 4500 ANSI lumens, DLP, WXGA (1280x768), 2000:1, 1.27 - 15.24", 80 - 91 kHz

Long summary description Panasonic DLP Projector w/o objective data projector 4500 ANSI lumens WXGA (1280x768):

Panasonic DLP Projector w/o objective. Projector brightness: 4500 ANSI lumens, Projection technology: DLP, Projector native resolution: WXGA (1280x768). Light source type: Lamp, Service life of light source: 4000 h, Lamp type: UHM. Analog signal format system: NTSC, NTSC 4.43, PAL, PAL 60, SECAM. Display number of colors: 16.78 million colors. Power consumption (typical): 750 W

Specs
Recommended products
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.