location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Pure Essentials Collection HR1370/90 blender 1 L Immersion blender 700 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pure Essentials Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pure Essentials Collection HR1370/90 Hand blender
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR1370/90 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103287056 show
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113009
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Apr 2024 02:08:30
The date of the most recent change of the data-sheet in Icecat's system
Philips HR1370/90 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Pure Essentials Collection HR1370/90 blender 1 L Immersion blender 700 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Powerful 700 W motor
  • - 1-l beaker
  • - Double action blade
  • - Multiple speeds and turbo button
  • - Anti-splash blade guard
  • - Detachable stainless steel shaft
Long product name Philips Pure Essentials Collection HR1370/90 blender 1 L Immersion blender 700 W :
The short editorial description of Philips Pure Essentials Collection HR1370/90 blender 1 L Immersion blender 700 W

Philips Pure Essentials Collection Hand blender
More>>>
Philips Pure Essentials Collection HR1370/90 blender 1 L Immersion blender 700 W:
The official marketing text of Philips Pure Essentials Collection HR1370/90 blender 1 L Immersion blender 700 W as supplied by the manufacturer

Powerful 700 watt motor and double action blade


More power for professional results
Fresh, quality food is something any home chef appreciates. But you don't have to be a culinary professional to produce it. With the new Philips hand blender, you can achieve professional results in your own kitchen – quickly and easily.

Short summary description Philips Pure Essentials Collection HR1370/90 blender 1 L Immersion blender 700 W:
This short summary of the Philips Pure Essentials Collection HR1370/90 blender 1 L Immersion blender 700 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Pure Essentials Collection HR1370/90, Immersion blender, 1 L, 51.2" (1.3 m), 700 W

Long summary description Philips Pure Essentials Collection HR1370/90 blender 1 L Immersion blender 700 W:
This is an auto-generated long summary of Philips Pure Essentials Collection HR1370/90 blender 1 L Immersion blender 700 W based on the first three specs of the first five spec groups.

Philips Pure Essentials Collection HR1370/90. Bowl capacity: 1 L. Type: Immersion blender, Cord length: 51.2" (1.3 m). Shaft material: Stainless steel, Blade material: Stainless steel, Material jar(s): SAN. Power: 700 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

1-l beaker

With the 1-l beaker you can measure the ingredients for your recipes, but also quickly blend soups, purees or shakes.

Double action blade
Double action blade

The double-action blade of the Philips hand blender cuts horizontally and vertically.

Anti-splash blade guard
Anti-splash blade guard

No splashes or mess while you blend.

Performance
Bowl capacity *
1 L
Number of speeds *
5
Pulse function *
No
Ice crushing *
No
Turbo
Yes
Design
Removable bowl
Yes
Type *
Immersion blender
Cord length
51.2" (1.3 m)
Design
Detachable shaft
Yes
Material
Shaft material
Stainless steel
Blade material
Stainless steel
Material jar(s)
SAN
Power
Power *
700 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Country Distributor
Deutschland 1 distributor(s)