location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Sanyo POA-CM01 mounting kit Silver Metal

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sanyo Check ‘Sanyo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
POA-CM01
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
POA-CM01
Category:
A kit that is designed to help in the installation of an external antenna or wireless networking device system.
Mounting Kits Check ‘Sanyo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sanyo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Apr 2024 11:33:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sanyo POA-CM01 mounting kit Silver Metal
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Material: Metal
  • - Product color: Silver
  • - Maximum weight capacity: 55.1 lbs (25 kg)
Long product name Sanyo POA-CM01 mounting kit Silver Metal :
The short editorial description of Sanyo POA-CM01 mounting kit Silver Metal

POA-CM01 - Ceiling mount
More>>>
Short summary description Sanyo POA-CM01 mounting kit Silver Metal:
This short summary of the Sanyo POA-CM01 mounting kit Silver Metal data-sheet is auto-generated and uses the product title and the first six key specs.

Sanyo POA-CM01, 55.1 lbs (25 kg), Metal, Silver

Long summary description Sanyo POA-CM01 mounting kit Silver Metal:
This is an auto-generated long summary of Sanyo POA-CM01 mounting kit Silver Metal based on the first three specs of the first five spec groups.

Sanyo POA-CM01. Maximum weight capacity: 55.1 lbs (25 kg), Material: Metal, Product color: Silver