location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare For Kids For Kids HX6351/41 Sonic electric toothbrush

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare For Kids
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
For Kids HX6351/41 Sonic electric toothbrush
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX6351/41
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020086075 show
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87020
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Apr 2023 11:30:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 12 May 2023
Product end of life date
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips HX6351/41 user manual (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Sonicare For Kids For Kids HX6351/41 Sonic electric toothbrush
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 8 fun handle stickers
  • - Kids toothbrush with app
  • - Sync-up every few days
  • - Meet Sparkly
  • - Monitored brushing for kids
  • - Fun and educational
  • - Adaptable to your child
  • - A deeper clean
  • - Protects young teeth and gums
  • - Preferred by dentists
  • - Multi grip design
Long product name Philips Sonicare For Kids For Kids HX6351/41 Sonic electric toothbrush :
The short editorial description of Philips Sonicare For Kids For Kids HX6351/41 Sonic electric toothbrush

Interactive sonic power. More fun, better brushing
More>>>
Philips Sonicare For Kids For Kids HX6351/41 Sonic electric toothbrush:
The official marketing text of Philips Sonicare For Kids For Kids HX6351/41 Sonic electric toothbrush as supplied by the manufacturer

Keep kids engaged while they learn to brush. The Philips Sonicare For Kids Bluetooth-enabled toothbrush interacts with a fun app that helps kids brush better and for longer. Kids have fun while learning techniques that will last a lifetime.

Short summary description Philips Sonicare For Kids For Kids HX6351/41 Sonic electric toothbrush:
This short summary of the Philips Sonicare For Kids For Kids HX6351/41 Sonic electric toothbrush data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare For Kids For Kids HX6351/41 Sonic electric toothbrush, Child, Sonic toothbrush, Daily care, Pink, LED, Ergonomic

Long summary description Philips Sonicare For Kids For Kids HX6351/41 Sonic electric toothbrush:
This is an auto-generated long summary of Philips Sonicare For Kids For Kids HX6351/41 Sonic electric toothbrush based on the first three specs of the first five spec groups.

Philips Sonicare For Kids For Kids HX6351/41 Sonic electric toothbrush. Purpose: Child, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care. Power source: AC/Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Fun interchangeable stickers for customization
Fun interchangeable stickers for customization

Fun handle stickers let kids choose the look of their toothbrush. With eight interchangeable designs inside every sonic toothbrush box, kids can give their brush a new look as often as they want. Combined with the chance to customize the look of their app's character, the Philips Sonicare For Kids experience is all about making effective oral care engaging and fun at all times.

Simply follow the app
Simply follow the app

Kids play along with the interactive app during brush time. The Sonicare kids app coaches them into how to brush, with fun animations and rewards designed to support them as they build their routine.

For the development of a lifelong routine
For the development of a lifelong routine

The Sonicare Kids app is designed to make brushing easier for children. Sparkly encourages your child to brush each part of their mouth for even coverage. And the speed gradually increases to 2-minutes over time to meet dental brush time recommendations.

Your child’s personal brushing coach
Your child’s personal brushing coach

The fun starts as soon as brush time begins. Sonicare kids can earn healthy food rewards to feed to Sparkly, who will encourage them to brush for longer and in a better way.

Switch out brush sizes on a brush that grows with your child
Switch out brush sizes on a brush that grows with your child

Brush heads on the Philips Sonicare For Kids are designed to clean and protect teeth as children grow. There is one standard-size included, but you can purchase a more compact size separately.

No need for constant syncs
No need for constant syncs

Your child’s brush saves data for up to 20 brushing sessions, meaning there’s no need to constantly sync. It also saves time information – so you can easily monitor how well your child is sticking to their routine.

Preferred by dentists
Preferred by dentists

Choose the brush preferred by dental professionals. 91% of dental professional parents prefer Philips Sonicare For Kids for their own children****

Multi grip design for parents and kids
Multi grip design for parents and kids

Brushes are easy to grip for little as well as big hands, with a clever ergonomic design that ensures safe and easy handling.

From baby to adult teeth – and everything in-between
From baby to adult teeth – and everything in-between

Your child will get a deeper clean of their teeth and gums. In fact, the Philips Sonicare For Kids is up to 75% more effective than manual brushes, reaching all the hard-to-get-at places between teeth and the gum line.

Makes brush time fun for young ones

Philips Sonicare For Kids monitors your child’s progress as they learn. Their brush syncs with the app and captures details about their technique and performance over time. 98% of surveyed parents say the app leads to longer and better brushing *.

Philips Sonicare For Kids — designed for developing teeth

Developing teeth need extra protection. The rubberized brush head is designed to reduce friction and eliminate discomfort for kids.

Features
Purpose *
Child
Toothbrush type *
Sonic toothbrush
Adjustable speed *
Yes
Integrated timer *
Yes
Teeth brushing modes *
Daily care
Product color *
Pink
Display type
LED
Backlight display
Yes
Handle(s) features
Ergonomic
Irrigator
No
Bluetooth
Yes
Bluetooth version
4.0
Number of power modes
2
Mobile app support *
Yes
Power
Power source *
AC/Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery type *
Built-in battery
Rechargeable
Yes
AC input voltage
110 - 220 V
AC input frequency
110-220 V
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
1 pc(s)
Flosser included
No
Charger
Yes
Stickers included
Yes
Number of chargers
1
Battery
Battery level indicator
Yes