Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13904
Info modified on:
14 Mar 2024, 18:15:19
Bullet Points Fluke i410:
  • - Battery-powered Hall-effect probe measures 1A to 400 A
  • - 1mV/Amp output guarantees easy reading on your meter
  • - Take accurate current readings without breaking the circuit
  • - Maximum conductor Ø 32 mm
  • - CAT III 600 V safety rating
Long product name Fluke i410:

AC/DC Current Clamp

Short summary description Fluke i410:

Fluke i410, Red, Yellow, Banana plugs, CAT III, 63" (1.6 m), 600 V, 1 pc(s)

Long summary description Fluke i410:

Fluke i410. Product color: Red, Yellow, Interface: Banana plugs, Measurement category supported: CAT III. Quantity per pack: 1 pc(s)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.